The B43888H4336M002 is an aluminum electrolytic capacitor manufactured by EPCOS, a TDK Group Company. This capacitor is designed for a wide range of applications requiring high capacitance, high ripple current capability, and long service life. It belongs to the B43888 series, which is known for its robust design and reliable performance in demanding environments.
Applications
- Power supplies in industrial equipment
- Frequency converters for motor control
- UPS (Uninterruptible Power Supplies) systems
- Renewable energy systems (solar inverters, wind turbines)
- Professional audio amplifiers
Features
- High capacitance value: 33000 µF
- Rated voltage: 400 V DC
- High ripple current capability
- Long service life: Up to 18,000 hours at +85°C
- Polarized aluminum electrolytic capacitor
- Snap-in terminals for easy PCB mounting
- Operating temperature range: -40°C to +85°C
- RoHS compliant
Benefits
- Provides stable and reliable energy storage
- Handles high ripple currents, reducing heat generation
- Ensures long-term performance with its extended service life
- Simplifies PCB assembly with snap-in terminals
- Reduces downtime and maintenance costs
- Suitable for harsh environmental conditions
Additional Details
The B43888H4336M002 aluminum electrolytic capacitor is constructed with a high-purity aluminum foil and a special electrolyte, optimized for high performance and long life. Electrolytic capacitors store electrical energy electrostatically in an electric field by accumulating ions on an oxidized aluminum foil. The electrolyte serves as the conductive connection between the foils. The capacitor's high capacitance value allows it to store a significant amount of energy, making it suitable for filtering, smoothing, and energy storage applications. Its high ripple current capability ensures that it can handle large alternating currents without overheating, which is crucial in power electronics applications. The extended service life of the B43888H4336M002 reduces the need for frequent replacements, minimizing downtime and maintenance costs. The snap-in terminals provide a secure and reliable connection to the PCB, simplifying the assembly process. Proper application requires careful consideration of the operating temperature, voltage, and ripple current requirements of the circuit. The capacitor should be mounted in a location with adequate ventilation to prevent overheating. EPCOS (TDK) ensures high-quality manufacturing and rigorous testing to guarantee the reliability and performance of the B43888H4336M002 capacitor.