Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1027824-AM2764APC
Categories OEM Parts(A-B)
Manufacturer Amd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AM2764APC CAD Model

Description

The AM2764APC is a 64K (8192 x 8) electrically programmable read-only memory (EPROM). This device, originally manufactured by AMD, stores data that can be read but not easily modified under normal operating conditions. It’s designed for applications where non-volatile storage is required and occasional updates are needed.

Applications

  • Firmware storage in embedded systems
  • Program storage in microcontrollers
  • Character generators for displays
  • Lookup tables for data conversion
  • Code storage in industrial equipment

Features

  • 64K (8192 x 8) memory organization
  • Single 5V power supply
  • Fast access time
  • TTL compatible inputs and outputs
  • Three-state outputs

Benefits

  • Non-volatile storage ensures data retention without power
  • Easy to program using standard EPROM programmers
  • Suitable for a wide range of applications requiring read-only memory
  • Cost-effective solution for firmware storage
  • Compatible with TTL logic for easy integration

Additional Details

The AM2764APC operates with a single 5V power supply and typically has an access time in the range of 200-450ns, depending on the specific variant. It is packaged in a 28-pin DIP package. The device utilizes a transparent lid, allowing the memory to be erased by exposure to ultraviolet light. After erasure, the memory can be reprogrammed with new data. The three-state outputs allow for easy memory expansion in larger systems. The AM2764APC is designed for reliable operation over the commercial temperature range. The reprogramming capability makes it suitable for prototyping and development, as well as applications where firmware updates are occasionally required. It provides a simple and reliable solution for non-volatile storage in embedded systems.

You May Also Be Interested in

Amic
Need more? Email Us
ECAD model for A43L1632AV-6F
Crouse-Hinds
Need more? Email Us
ECAD model for A201262-5
Banner Engineering Corporation
Need more? Email Us
ECAD model for A25S-GGHL 0313
CJT Connectors
Need more? Email Us
ECAD model for A1251-TP
Omron
Switch Access Rectangular Button Push Button Switch
Need more? Email Us
ECAD model for A3PJ5014
Amic
Need more? Email Us
ECAD model for A428316V-35F
Amic
2MX1, 100MHZ, 3.0V, 2M Uniform Spi Flash
Lowest to $1.8278
ECAD model for A25L020M-F
Allegro MicroSystems, LLC
Need more? Email Us
ECAD model for A1331LLETR-T
Freescale Semiconductor - NXP
Need more? Email Us
ECAD model for A2C00062831

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention