Products specifications

Win Source Part Number 1032786-AM27LS03/BEA
Categories OEM Parts(A-B)
Manufacturer Amd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AM27LS03/BEA CAD Model

Description

The AM27LS03/BEA, manufactured by AMD, is a high-performance Schottky bipolar Programmable Read-Only Memory (PROM). This PROM offers a fast access time and is designed for a variety of digital logic applications. It is organized as 256 words by 4 bits.

Applications

  • Microprogram Storage: Used to store microcode in processors and controllers.
  • Character Generators: Implemented in display systems for generating character patterns.
  • Lookup Tables: Employed in digital signal processing and control systems for fast data retrieval.
  • Code Conversion: Used to convert one code to another in digital systems.
  • Sequential Logic Circuits: Used in state machines and other sequential circuits.

Features

  • Fast Access Time: Provides quick data retrieval, enhancing system performance.
  • Low Power Dissipation: Operates with minimal power consumption, suitable for various applications.
  • Programmable: Allows users to customize the memory content for specific needs.
  • Schottky Bipolar Technology: Offers high speed and reliability.
  • 256 x 4 Organization: Stores 256 words of 4 bits each.

Benefits

  • Improved System Performance: Fast access time reduces latency in data processing.
  • Reduced Power Consumption: Minimizes energy usage, leading to cost savings and environmental benefits.
  • Flexibility: Programmability allows for customized solutions tailored to specific application requirements.
  • Enhanced Reliability: Schottky bipolar technology ensures stable and dependable operation.
  • Simplified Design: Easy integration into existing digital systems.

Additional Details

The AM27LS03/BEA typically operates within a supply voltage range of 4.75V to 5.25V. Its operating temperature range is usually between 0°C and 70°C. The device comes in a standard DIP (Dual In-line Package), which facilitates easy installation and replacement. The PROM utilizes open collector outputs, which require external pull-up resistors for proper operation. This PROM is often utilized in legacy systems and provides a reliable solution for applications requiring non-volatile memory.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
ECAD model for BY3591500S
Vishay
Diode Switching 600V 1.5A 2-Pin SMA T/R
Need more? Email Us
ECAD model for BYG20JHE3/TR
NXP / Nexperia
Need more? Email Us
ECAD model for BZD27C223W22V
Taiwan Semiconductor
SOD-123F, 500mW, 2%, Small Signal Zener Diode
Lowest to $0.0452
ECAD model for BZT52B7V5 RH
Siemens
Need more? Email Us
ECAD model for BUZ91AF
Panjit
SURFACE MOUNT SILICON ZENER DIOD / Zener Diode 10 V 200 mW ±2% Surface Mount SOD-323
Lowest to $0.0353
ECAD model for BZT52-B10S_R1_00001
Taiwan Semiconductor
SOD-323F, 200mW, 2%, Small Signal Zener Diode
Lowest to $0.0423
ECAD model for BZT52B6V8S RR
Taiwan Semiconductor
Sub SMA, 1000mW, 6%, Zener Diode
Lowest to $0.0918
ECAD model for BZD27C20P RU
WeEn Semiconductors
ULTRAFAST POWER DIODE / Diode Array 1 Pair Common Cathode Standard 600 V 20A Through Hole TO-220-3 Full Pack, Isolated Tab
Need more? Email Us
ECAD model for BYV410X-600PQ

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.5481
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention