EN
  • EN
  • DE

A3140V

Part No A3140V
Manufacturer AVAGO TECHNOLOGIES LIMITED
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1042125-A3140V
Categories OEM Parts(A-B)
Manufacturer AVAGO TECHNOLOGIES LIMITED
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian A3140V CAD Model

Description

The A3140V is a Hall effect latch designed and manufactured by Avago Technologies (now Broadcom Inc.). It's a unipolar Hall-effect switch, meaning it responds to a single magnetic pole (typically the south pole) of sufficient strength. This makes it suitable for various position sensing, speed sensing, and current sensing applications.

Applications:

  • Brushless DC motor commutation.
  • Rotary and linear position sensing.
  • Speed sensing in automotive and industrial applications.
  • Flow meters and other fluid control systems.
  • Contactless switching applications.

Features:

  • Unipolar Switching: Operates with a single magnetic pole.
  • Low Voltage Operation: Designed for low-voltage power supplies.
  • Open-Collector Output: Allows for flexible interface with various logic circuits.
  • High Sensitivity: Responds to relatively weak magnetic fields.
  • Small Package Size: Facilitates integration into compact designs.
  • Built-in Reverse Voltage Protection: Protects the device from damage due to reverse polarity.
  • Solid-State Reliability: Offers long-term reliability compared to mechanical switches.

Benefits:

  • Precise Position and Speed Sensing: Provides accurate and reliable detection of position and speed.
  • Long Life and Reliability: Solid-state design ensures long-term reliability and minimal maintenance.
  • Versatile Application: Suitable for a wide range of sensing and switching applications.
  • Simple Interface: Open-collector output simplifies interfacing with microcontrollers and other logic circuits.
  • Cost-Effective Solution: Offers a cost-effective solution for various sensing needs.

Additional Details:

The A3140V typically operates from a supply voltage of 4.5V to 24V. It features an open-collector output, which requires an external pull-up resistor. The device's sensitivity is typically specified in terms of Gauss (G), with specific operate and release points defining the magnetic field strength required to switch the output. It's available in various packages, including through-hole and surface-mount options. Consult the datasheet for detailed electrical characteristics, magnetic field specifications, and application circuit examples.

You May Also Be Interested in

CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Hewlett Packard
Need more? Email Us
Intel
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Murata Electronics North America
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess