EN
  • EN
  • DE

FMM5061VF

Part No FMM5061VF
Manufacturer Sumitomo Electric
Catalog OEM Parts (F - I)
Description C to Ka-Band, Power Amplifier MMIC, 9.5-13.3GHz, 33dBm, 1700mA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1025476-FMM5061VF
Categories OEM Parts(F-I)
Manufacturer Sumitomo Electric
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FMM5061VF CAD Model

Description

The Sumitomo Electric FMM5061VF is a GaAs (Gallium Arsenide) FET designed for various high-frequency applications. It's known for its excellent gain, low noise figure, and high power-added efficiency, making it suitable for demanding wireless communication systems.

Applications:

  • Satellite Communication Systems: Used in transceivers and amplifiers for satellite links.
  • Point-to-Point Radio: Employed in microwave radio systems for long-distance communication.
  • Wireless LAN (WLAN): Utilized in high-performance WLAN devices.
  • Radar Systems: Found in radar front-ends for signal amplification and detection.
  • Test and Measurement Equipment: Used in signal generators and spectrum analyzers.

Features:

  • High Gain: Provides significant signal amplification.
  • Low Noise Figure: Minimizes noise contribution, improving signal clarity.
  • High Power-Added Efficiency (PAE): Maximizes power conversion efficiency, reducing heat dissipation.
  • GaAs FET Technology: Offers superior high-frequency performance compared to silicon-based devices.
  • Small Package Size: Allows for compact circuit designs.

Benefits:

  • Improved Signal Quality: Low noise figure ensures clear signal reception and transmission.
  • Extended Communication Range: High gain enables longer-distance communication links.
  • Reduced Power Consumption: High PAE minimizes power consumption, extending battery life in portable devices.
  • Enhanced System Performance: Optimized for high-frequency applications, leading to overall improved system performance.
  • Compact Design: Small package size allows for integration into densely populated circuit boards.

Additional Details:

The FMM5061VF typically operates in the microwave frequency range. Its performance characteristics are typically specified at particular bias conditions (drain voltage and current). The device is usually supplied in a surface-mount package. Proper impedance matching is essential to achieve optimal performance. It is important to consult the datasheet from Sumitomo Electric for specific operating conditions, S-parameters, and application notes. The device is sensitive to electrostatic discharge (ESD) and must be handled with care.

You May Also Be Interested in

Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Hewlett Packard
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
TT Electronics
Lowest to $6.0469
Agilent(Hewlett-Packard)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $740.1761 $740.1761
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 113 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess