Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Amd
Win Source Part Number 176899-AM28F020-150PC
Popularity Medium
Supply and Demand Status Limited
Family Name Am28F020
Introduction Date February 09, 1998
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AM28F020-150PC CAD Model

Description

AM28F020-150PC - Efficient and Durable Flash Memory

The AM28F020-150PC offers a reliable 2 Megabit storage solution designed for electronics that require consistent and rapid memory access. Its 5V single power supply increases compatibility with a wide range of devices, ensuring flexible integration.

  • Capacity: 2 Megabits (256 K x 8)
  • Access Time: 150 ns
  • 5V Single Power Supply
  • Low Power Consumption

Applications and Projects

  • Microcontrollers
  • Firmware storage
  • Networking devices
  • Consumer electronics

Features and Benefits

  • Rapid Processing: Features a 150 ns access time for fast data handling and signal processing.
  • Versatile Power Integration: The 5V supply simplifies connectivity for various systems.
  • Consistent Reliability: Provides dependable performance, enhancing overall device efficiency.

You May Also Be Interested in

Samsung
64GB microSDXC(TF) EVO Plus C10 UHS-I U3 w/Adapter
Need more? Email Us
ECAD model for MB-MC64SA/CN
Micron Technology Inc.
Lowest to $14.6242
ECAD model for M36L0R7040U3ZA5U
Micron Technology Inc.
MICM36L0T8060B3ZAQF 256M+64M Wireless Fl
Need more? Email Us
ECAD model for M36L0T8060B3ZAQF
Samsung
128GB microSDXC(TF) EVO Plus
Need more? Email Us
ECAD model for MB-MC128SA/APC
Winbond Electronics
1Mb Serial NOR Flash 104MHz USON8
Lowest to $1.9559
ECAD model for W25Q10EWUXIE
Advantech Corp
SQF MSATA 640 256G MLC / Solid State Drive (SSD) FLASH - NAND (MLC) 256GB SATA III mSATA 3.3V
Need more? Email Us
ECAD model for SQF-SMSM4-256G-SBC
Samsung
256GB microSDXC(TF) EVO Plus
Need more? Email Us
ECAD model for MB-MC256SA/EU
Micron Technology Inc.
IC FLASH 512MBIT PARALLEL 88SCSP / FLASH - NOR Memory IC 512Mb (32M x 16) Parallel 52 MHz 100 ns 88-SCSP (8x11)
Need more? Email Us
ECAD model for RD48F4400P0VBQEJ
Silicon Motion, Inc.
4-CHANNEL I-TEMP SATA II SSD CON / SATA II
Need more? Email Us
ECAD model for SM224GE0400LT-AB

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5390
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention