Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1026552-AM29332GC
Categories OEM Parts(A-B)
Manufacturer Amd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AM29332GC CAD Model

Description

The AM29332GC is a high-performance 32-bit Arithmetic Logic Unit (ALU) designed by AMD. This ALU is a key component in building high-speed processing units and custom computing architectures. It is characterized by its ability to perform a wide range of arithmetic and logical operations with exceptional speed and efficiency. Designed for demanding applications, it delivers robust performance in data processing and computation-intensive tasks.

Applications:

  • High-Performance Computing: Utilized in supercomputers and other high-performance computing systems for fast arithmetic and logical operations.
  • Digital Signal Processing (DSP): Employed in DSP systems for real-time processing of audio, video, and other signals.
  • Graphics Processing Units (GPUs): Integrated into GPUs to accelerate graphics rendering and image processing tasks.
  • Custom Processor Design: Used as a building block in custom processor designs for specific applications.
  • Array Processors: Implemented in array processors for parallel data processing and computation.

Features:

  • 32-Bit Architecture: Supports 32-bit data processing, providing high precision and wide dynamic range.
  • High-Speed Operation: Designed for fast arithmetic and logical operations, enhancing system performance.
  • Comprehensive Instruction Set: Supports a wide range of arithmetic, logical, and shift operations.
  • Flexible Data Input: Offers flexible data input options, allowing for easy integration with other components.
  • Carry Lookahead: Implements carry lookahead logic for fast addition and subtraction.
  • Status Flags: Provides status flags for monitoring operation results, such as carry, overflow, and zero.
  • Bipolar Technology: Utilizes bipolar technology for high-speed operation and robust performance.

Benefits:

  • High Performance: Fast operation and comprehensive instruction set enable high-performance computing.
  • Versatile Functionality: Supports a wide range of arithmetic and logical operations, making it suitable for various applications.
  • Easy Integration: Flexible data input options simplify integration into existing systems.
  • Accurate Results: 32-bit architecture ensures high precision and accurate results.
  • Robust Operation: Bipolar technology provides robust performance and reliability.

Additional Details:

The AM29332GC is typically packaged in a ceramic or plastic package for durability and ease of integration. It requires a stable power supply and careful thermal management to ensure optimal performance. The device's control signals must be properly configured to select the desired operation and data inputs. It is often used in conjunction with other components such as registers, memory, and control logic to create a complete processing unit.

You May Also Be Interested in

Panjit
SURFACE MOUNT SILICON ZENER DIOD / Zener Diode 43 V 410 mW ±2% Surface Mount SOD-123
Lowest to €0.0192
ECAD model for BZT52-B43_R1_00001
Diodes Incorporated
ZENER DIODE SOT23 T&R 3K / Zener Diode 39 V 300 mW ±5.13% Surface Mount SOT-23-3
Need more? Email Us
ECAD model for BZX84C39Q-7-F
AVX Corp/Kyocera Corp
CAP 68MF -20% +80% 5.5V SMD / 68 mF (EDLC) Supercapacitor 5.5 V BZ05, 3 Lead 125mOhm 1000 Hrs @ 70°C
Need more? Email Us
ECAD model for BZ055A683ZSB
Inchange Semiconductor Company Limited
Need more? Email Us
ECAD model for BUW41A
Vishay
Diode Switching 600V 1.5A 2-Pin SMA T/R
Need more? Email Us
ECAD model for BYG20JHE3/TR
NXP / Nexperia
NOW NEXPERIA BZB984-C2V4 - ZENER / Zener Diode Array 1 Pair Common Anode 2.4 V 265 mW ±5% SOT-663
Lowest to €0.2189
ECAD model for BZB984-C2V4,115
Taiwan Semiconductor
SOD-123F, 500mW, 2%, Small Signal Zener Diode
Lowest to €0.0410
ECAD model for BZT52B7V5 RH
Siemens
Need more? Email Us
ECAD model for BUZ91AF
Vishay
Zener-diode, 0.2W, 2%, SOD-323
Need more? Email Us
ECAD model for BZX384B20-V-GS08

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.4932
ECAD model for FT2232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.0700
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention