EN
  • EN
  • DE

A2984SLW

Part No A2984SLW
Manufacturer Allegro MicroSystems, LLC
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1004602-A2984SLW
Categories OEM Parts(A-B)
Manufacturer Allegro MicroSystems, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian A2984SLW CAD Model

Description

The A2984SLW is a full-bridge MOSFET driver designed for driving inductive loads such as DC motors, stepper motors, and solenoids. Manufactured by Allegro MicroSystems, it integrates logic circuitry to control the four MOSFETs of a full-bridge configuration. It is commonly used in applications requiring efficient and precise motor control.

Applications

  • DC motor control: Driving DC motors in robotics, automotive systems, and industrial automation.
  • Stepper motor control: Controlling stepper motors in printers, scanners, and CNC machines.
  • Solenoid control: Driving solenoids in automotive actuators, valves, and electromechanical systems.
  • Relay replacement: Using MOSFETs to switch high-current loads, replacing traditional electromechanical relays.
  • H-bridge inverters: Forming the core of H-bridge inverters for power conversion applications.

Features

  • Full-bridge MOSFET driver: Integrates the necessary circuitry to control four external N-channel MOSFETs in a full-bridge configuration.
  • High output current capability: Supports high-current MOSFETs for driving demanding loads.
  • Internal logic control: Simplifies the interface with microcontrollers by providing logic inputs for controlling the bridge state.
  • Cross-conduction protection: Prevents simultaneous conduction of high-side and low-side MOSFETs to avoid short circuits.
  • Undervoltage lockout: Protects the MOSFETs from damage due to low supply voltage.
  • Thermal shutdown: Protects the device from overheating by shutting down the outputs when the junction temperature exceeds a safe limit.
  • Small package size: Available in compact surface-mount packages, such as SOIC or TSSOP, for space-constrained applications.

Benefits

  • Efficient motor control: Enables precise and efficient control of DC motors and stepper motors.
  • Simplified system design: Reduces component count and board space, simplifying system design.
  • Robust protection features: Protects the device and the driven load from damage due to various fault conditions.
  • High reliability: Provides stable and reliable performance in demanding applications.
  • Reduced power dissipation: Minimizes power losses in the driver circuitry, improving system efficiency.

Additional Details

The A2984SLW typically requires a supply voltage in the range of 8V to 50V. It is essential to select appropriate external MOSFETs based on the application's voltage and current requirements. The device's input logic levels are typically compatible with standard CMOS or TTL logic. External bootstrap capacitors are required for driving the high-side MOSFETs. Proper heat sinking may be necessary to dissipate heat generated by the MOSFETs. The datasheet provides detailed information on pin assignments, electrical characteristics, and application circuits.

You May Also Be Interested in

Cypress Semiconductor Corp
Need more? Email Us
ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Allegro MicroSystems, LLC
Lowest to $1.6087
Murata Electronics North America
Need more? Email Us
Mitsubishi
Need more? Email Us
TE Connectivity
Circular MIL Spec Backshells HEX40L-AB-00-23-A10-1
Lowest to $234.1113
Generic
Need more? Email Us
Amic
Lowest to $2.1666

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess