EN
  • EN
  • DE

AD670JD

Part No AD670JD
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Data Acquisition - Analog to Digital Converters(ADC)
Manufacturer Analog Devices Inc.
Win Source Part Number 171570-AD670JD
Popularity Low
Supply and Demand Status Limited
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD670JD CAD Model

Description

The AD670JD is a versatile and high-performance 8-bit analog-to-digital converter (ADC) manufactured by Analog Devices Inc., a leader in the semiconductor industry. This precision ADC is designed to offer a perfect blend of speed, accuracy, and ease of use, making it an ideal choice for a wide range of applications, including data acquisition systems, process control, and instrumentation.

Key Features

  • 8-Bit Resolution: The AD670JD provides an 8-bit digital output, ensuring sufficient resolution for many moderate-precision applications.
  • Fast Conversion Time: With a conversion time as low as 15 microseconds, this ADC is suitable for high-speed applications that require quick data processing.
  • Single +5V Supply: The device operates on a single +5V supply, simplifying the power design of the system it is integrated into.
  • Monolithic Construction: The AD670JD's monolithic construction ensures high reliability and stability over time and temperature variations.
  • Easy Interface: It comes with a simple digital interface that can be easily connected to microprocessors and digital systems.

Applications

The AD670JD's robustness and precision make it suitable for a variety of applications, including:

  • Digital signal processing
  • Industrial automation and process control
  • Medical equipment
  • Scientific instrumentation

Technical Specifications

Parameter Value
Resolution 8 Bits
Conversion Time 15 µs
Supply Voltage +5V
Operating Temperature -40°C to +85°C

With its robust design and reliable performance, the AD670JD from Analog Devices Inc. stands out as a top choice for professionals seeking a high-quality, efficient ADC solution. Its compatibility with digital systems makes it a versatile component for modern electronic designs.

You May Also Be Interested in

Texas Instruments
IC ADC 8BIT TWO-STEP 24TSSOP
Lowest to $8.7314
Microchip Technology
IC ADC 18BIT SIGMA-DELTA 8SOIC
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 16TSSOP
Need more? Email Us
Microchip Technology
IC ADC 14BIT PIPELINED 124VTLA
Need more? Email Us
Harris Corporation
HIGH SPEED SAMPLING ADC
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess