The MLT04GS is a high-precision, quad-channel, multiplexed tracking resolver-to-digital converter designed by Analog Devices Inc. This advanced component is engineered to deliver exceptional performance in a variety of demanding applications, including industrial automation, robotics, and aerospace systems. With its robust design and state-of-the-art technology, the MLT04GS is an ideal solution for applications requiring precise motion control and position sensing.
Key Features
- High Accuracy: The MLT04GS offers top-notch accuracy and resolution, ensuring that even the most precise measurements are captured with fidelity.
- Quad-Channel Operation: With four independent channels, this device can simultaneously process signals from multiple resolvers, making it highly efficient for complex systems.
- Wide Operating Temperature Range: Built to operate reliably in extreme conditions, the MLT04GS can function within a broad temperature range, making it suitable for use in harsh environments.
- Flexible Interface Options: The device provides a variety of digital interface options, allowing for seamless integration with microprocessors and digital signal processors.
- Low Power Consumption: Designed with power efficiency in mind, the MLT04GS helps to reduce overall system power requirements, which is critical for portable and energy-conscious applications.
Applications
The versatility of the MLT04GS makes it well-suited for a wide range of applications, including:
- High-precision industrial control systems
- Automated manufacturing equipment
- Robotics and automated guided vehicles (AGVs)
- Aerospace and defense navigation systems
- Servo control and feedback systems
Technical Specifications
| Parameter |
Specification |
| Resolution |
Up to 14 bits |
| Channels |
4 Independent |
| Supply Voltage |
±15 V |
| Operating Temperature |
-40°C to +85°C |
For engineers and system designers looking for a reliable and accurate tracking converter, the MLT04GS from Analog Devices Inc. offers an unparalleled blend of performance and durability.