Products specifications

Categories Embedded - Microprocessors
Win Source Part Number 952702-HDZ970FBK4DGM
Series *
Ultra Librarian 3D Model Ultra Librarian HDZ970FBK4DGM CAD Model

Description

The AMD Phenom II X4 970 (HDZ970FBK4DGM) is a quad-core desktop processor designed for gaming, multimedia, and general computing tasks. It builds upon the success of the Phenom II series, offering a slightly higher clock speed than its predecessors. It targets users seeking a balance between performance and affordability.

Applications:

  • Gaming PCs (entry-level to mid-range)
  • Multimedia workstations (photo and video editing)
  • Desktop PCs for general productivity and home use

Features:

  • Quad-Core Processing: Allows for efficient multitasking and improved performance in multi-threaded applications.
  • 3.5 GHz Clock Speed: Provides a solid base performance for demanding applications and games.
  • 6MB L3 Cache: Enhances performance by providing fast access to frequently used data.
  • DDR3 Memory Support: Compatible with DDR3 memory modules for affordable and widely available memory options.
  • Socket AM3: Designed for use with motherboards featuring the AM3 socket.

Benefits:

  • Enhanced Gaming Performance: Provides a smooth gaming experience in many titles, especially when paired with a dedicated graphics card.
  • Improved Multitasking: Handles multiple applications and tasks simultaneously with ease.
  • Affordable Performance: Offers a cost-effective solution for users seeking a quad-core processor.

Technical Specifications:

  • Number of Cores: 4
  • Clock Speed: 3.5 GHz
  • L3 Cache: 6MB
  • Socket Type: AM3
  • TDP: 125W
  • Architecture: K10
  • Memory Support: DDR3

You May Also Be Interested in

Intel
IC MPU I186 13MHZ 100SQFP / MPU 188 Processor 16bit 1.0um 13MHz 100-Pin SQFP
Need more? Email Us
ECAD model for SB80C188EC13
Texas Instruments
IC MPU SITARA 600MHZ 298NFBGA
Lowest to $22.1744
ECAD model for AM3354BZCED60
Freescale Semiconductor - NXP
IC MPU MPC83XX 333MHZ 516BGA
Lowest to $66.5263
ECAD model for MPC8313CVRAFFB
Nuvoton Technology Corporation of America
IC MPU NUMICRO 300MHZ 128LQFP / ARM926EJ-S Microprocessor IC NuMicro NUC980 1 Core, 32-Bit 300MHz 128-LQFP (14x14)
Lowest to $14.6242
ECAD model for NUC980DK61YC
Freescale Semiconductor - NXP
IC MPU MPC82XX 266MHZ 516BGA
Lowest to $116.5414
ECAD model for MPC8248VRMIBA
Freescale Semiconductor - NXP
IC MPU MPC6XX 200MHZ 255FCCBGA
Lowest to $26.0687
ECAD model for MPC603RRX200LC
Freescale Semiconductor - NXP
IC MPU MPC8XX 50MHZ 357BGA
Lowest to $45.1802
ECAD model for MPC860SRVR50D4
Freescale Semiconductor - NXP
IC MPU MPC82XX 266MHZ 352TBGA
Lowest to $100.3196
ECAD model for MPC8245TZU266D
Freescale Semiconductor - NXP
IC MPU MPC52XX 400MHZ 272BGA
Lowest to $591.1580
ECAD model for MPC5200CBV400

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention