Products specifications

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 2Mbit
Memory Organization 264 Bytes x 1024 pages
Memory Interface SPI
Clock Frequency 20 MHz
Write Cycle Time - Word, Page 14ms
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C (TC)
Mounting Type Surface Mount
Package / Case 28-SOIC (0.342", 8.69mm Width)
Supplier Device Package 28-SOIC
Base Product Number AT45DB021
Standard Package 26 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 565777-AT45DB021B-RC
Ultra Librarian 3D Model Ultra Librarian AT45DB021B-RC CAD Model

Description

Microchip Technology AT45DB021B-RC Flash Memory

The AT45DB021B-RC from Microchip Technology is a high-performance 2-megabit Flash memory device that offers a robust storage solution for a wide range of applications. This compact memory module is designed to deliver fast data transfer rates, low power consumption, and a high level of reliability, making it an ideal choice for embedded systems, IoT devices, and portable electronics.

Key Features

  • Memory Capacity: The device comes with a 2-megabit storage capacity, providing ample space for firmware storage, configuration parameters, or data logging.
  • Serial Interface: It features a serial peripheral interface (SPI) that ensures easy integration with most microcontrollers and processors, facilitating fast data transfers and simple communication protocols.
  • Low Power Consumption: Designed for energy efficiency, the AT45DB021B-RC is optimized for battery-powered applications, contributing to longer device runtimes.
  • Flexible Programming: The Flash memory supports page and block erase functions, as well as a flexible page size (256/264 bytes) for efficient memory usage and management.
  • High Durability: With a high endurance cycle, the device can withstand a significant number of program/erase cycles, ensuring data integrity and stability over an extended period.
  • Wide Operating Temperature Range: This memory chip operates reliably across a broad temperature range, making it suitable for industrial and automotive applications that require robust performance under varying environmental conditions.

Applications

The AT45DB021B-RC is versatile and can be used in a multitude of applications, such as:

  • Embedded systems
  • Internet of Things (IoT) devices
  • Data loggers
  • Portable consumer electronics
  • Automotive electronics
  • Industrial control systems

Microchip Technology's AT45DB021B-RC offers designers and engineers a reliable and efficient storage solution that is easy to integrate and supports the demanding requirements of modern electronic devices.

You May Also Be Interested in

Infineon Technologies
IC SRAM 256KBIT PARALLEL 28SOJ / SRAM - Asynchronous Memory IC 256Kbit Parallel 15 ns 28-SOJ
Need more? Email Us
ECAD model for CY7C199C-15VI
Winbond Electronics
NOR Flash spiFlash, 64M-bit, DTR, 4Kb Uniform Sector
Lowest to $1.6886
ECAD model for W25Q64JVSSIQ-TR
Infineon Technologies
IC SRAM 72MBIT PARALLEL 165FBGA
Need more? Email Us
ECAD model for CY7C1514KV18-300BZXI
ISSI, Integrated Silicon Solution Inc
IC DRAM 16MBIT PARALLEL 42SOJ
Need more? Email Us
ECAD model for IS41LV16105C-50KLI-TR
Infineon Technologies
IC NVSRAM 8MBIT PARALLEL 48FBGA
Lowest to $45.4654
ECAD model for CY14B108N-BA45XI
Infineon Technologies
IC NVSRAM 8MBIT PAR 44TSOP II
Lowest to $114.9418
ECAD model for CY14B108L-ZS20XI
Infineon Technologies
IC SRAM 18MBIT PARALLEL 100TQFP
Lowest to $105.1051
ECAD model for CY7C1370D-200AXI
Infineon Technologies
IC SRAM 8KBIT PARALLEL 52PLCC
Lowest to $72.0719
ECAD model for CY7C131E-55JXC
Microchip Technology
EEPROM 16kx8 - 2.5V
Lowest to $0.3831
ECAD model for 24LC128 I-SN

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention