Products specifications

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 4
Reset Asynchronous
Count Rate 16MHz
Trigger Type Positive Edge
Supply Voltage - Operating 3 V to 18 V
Temperature Range - Operating -55°C to 125°C
Mounting Through Hole
Case / Package 16-DIP
Win Source Part Number 207824-MC14022BCPG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC14022BCPG CAD Model

Description

ON Semiconductor MC14022BCPG - Integrated Circuit Description

The MC14022BCPG is a versatile and high-performance integrated circuit (IC) manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This IC is a BCD counter which is designed to provide reliable and efficient performance in a wide range of digital applications.

Key Features

  • Count Configuration: The MC14022BCPG is a 4-bit binary-coded decimal (BCD) counter that is capable of counting up to 9 before resetting to 0.
  • High-Voltage Operation: This IC is designed to operate at a supply voltage range from 3V to 18V, making it suitable for various electronic applications that require different voltage levels.
  • Low Power Consumption: It features low power consumption which is ideal for battery-powered devices, contributing to longer battery life and energy efficiency.
  • Output Capability: The IC provides buffered outputs which enhance the drive capability and allow for direct driving of the display or other loads.
  • Static Operation: The counter can remain in a static state without any change in the input, ensuring stability in the output.
  • Package: The MC14022BCPG comes in a 16-pin DIP (Dual In-line Package) which is widely used and easy to handle in various PCB designs.

Applications

The MC14022BCPG is suitable for a variety of applications, including:

  • Time Delay Circuits
  • Counter Displays
  • Frequency Dividers
  • Alarm Systems
  • Sequential Control Systems
  • General Digital Logic Applications

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The MC14022BCPG is manufactured with the company's rigorous quality control processes and reliability testing, ensuring that it meets the industry standards for performance and longevity.

Conclusion

In summary, the ON Semiconductor MC14022BCPG BCD counter is a reliable and efficient solution for designers looking for a high-performance counter IC. With its broad voltage range, low power consumption, and robust output drive capability, it is an excellent choice for a multitude of digital applications.

You May Also Be Interested in

ON Semiconductor
5V ECL ÷4 Divider
Lowest to $5.4075
ECAD model for MC100EL33DR2
Texas Instruments
4-BIT BINARY COUNTERS
Lowest to $1.6168
ECAD model for CY74FCT163CTQCTG4
ON Semiconductor
IC BINARY COUNTR DL 4BIT 14SOIC / Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-SOIC
Need more? Email Us
ECAD model for MC74HC393AFL1
Nexperia USA Inc.
IC DIVIDER BY 2 8-BIT 5TSSOP
Lowest to $0.3997
ECAD model for 74AHC1G4208GW-Q10H
Texas Instruments
IC BINARY COUNTER 4-BIT 16SOIC
Need more? Email Us
ECAD model for CY74FCT191CTSOC
NXP / Nexperia
Presettable synchronous BCD decade counter; asynchronous reset
Need more? Email Us
ECAD model for 74HC160N
ON Semiconductor
IC DIVIDER BY 2 24-BIT 16SOIC
Lowest to $1.9591
ECAD model for MC14521BDG
NXP / Nexperia
NEXPERIA 74HC4520D - BINARY COUN / Counter IC Element Bit
Need more? Email Us
ECAD model for 74HC4520D,112
Nexperia USA Inc.
IC BINARY COUNTER 14-BIT 16SO
Need more? Email Us
ECAD model for HEF4020BT,652

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention