EN
  • EN
  • DE

MCP23018-E/SS

Part No MCP23018-E/SS
Manufacturer Microchip Technology
Catalog Interface - I/O Expanders
Description IC I/O EXPANDER I2C 16B 24SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 3 Weeks
Features I/O Expander 16 I²C 3.4 MHz 24-SSOP
Manufacturer Microchip Technology
Package Tube
Number of I/O 16
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 24-SSOP (0.209", 5.30mm Width)
Case / Package 24-SSOP
Family Name MCP23018
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 59
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884145-MCP23018-E/SS
Ultra Librarian 3D Model Ultra Librarian MCP23018-E/SS CAD Model

Description

Microchip Technology MCP23018-E/SS

The MCP23018-E/SS is a highly versatile, 16-bit I/O expander from Microchip Technology, designed to provide additional input/output capability to an I2C bus or SPI interface. This integrated circuit is an ideal solution for applications where additional I/Os are necessary without the need for a larger microcontroller or processor. Its compact SSOP-28 (Shrink Small Outline Package) makes it suitable for space-constrained applications.

At the heart of the MCP23018-E/SS is an array of 16 I/O ports that can be individually configured as either an input or output, providing a flexible interface for a wide range of peripheral devices. Each I/O port can be accessed through a simple serial interface, compatible with the I2C protocol, which allows for easy integration with most microcontrollers and processors on the market.

One of the key features of the MCP23018-E/SS is its built-in interrupt output which can be configured to alert the host microcontroller when an input state has changed, thus reducing the need for constant polling and allowing for more efficient power management in battery-operated devices. Additionally, the device supports multiple address pins, enabling the connection of up to eight devices on the same I2C bus without address conflicts, providing up to 128 additional I/Os.

The MCP23018-E/SS also comes with robust protection features, including high-current sink/source capability, high-voltage I/O protection, and ESD protection. These features ensure reliable operation in harsh environments and contribute to the overall durability of the end product. The device operates over a wide voltage range and has a temperature range suitable for commercial and industrial applications.

Whether you're designing a complex human-machine interface, expanding the I/O capabilities of a small microcontroller, or simply needing more pins for sensors and actuators, the Microchip MCP23018-E/SS provides a cost-effective, reliable solution for your I/O expansion needs.

For detailed technical specifications, application notes, and support resources, visit the Microchip Technology website or consult the MCP23018-E/SS datasheet.

You May Also Be Interested in

NOVOSENSE
16-BIT I2C-BUS I/O PORT
Lowest to $0.8413
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 16TSSOP
Lowest to $0.8732
Texas Instruments
16-BIT TRANSLATING IC-BUS/SMBUS
Lowest to $3.3370
Maxim Integrated
IC XPNDR 100KHZ I2C 16SOIC
Need more? Email Us
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 24TSSOP
Lowest to $2.7372
Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 24SSOP
Lowest to $2.0374
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 16HVQFN
Lowest to $1.4553
Microchip Technology
IC XPNDR 10MHZ SPI 18SOIC
Need more? Email Us
Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 24SOIC
Lowest to $4.3657

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.1270 $60.5080
10+ $12.4128 $124.1280
15+ $12.0247 $180.3705
20+ $11.6366 $232.7320
26+ $11.2485 $292.4610
35+ $10.0855 $352.9925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,403 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess