Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 952602-OS2347PAL4BGH
Series *
Ultra Librarian 3D Model Ultra Librarian OS2347PAL4BGH CAD Model

Description

This microprocessor is a versatile and powerful component that can be used in a variety of applications.

  • Features: With its high performance and low power consumption, it is ideal for use in embedded systems.
  • Win Source Part Number: 952602-OS2347PAL4BGH ensures that you are getting a quality component that is reliable and efficient.
  • Series: This microprocessor is part of a series of components that are designed to work together seamlessly, making it easy to integrate into your existing system.
  • Categories: The categories for this product include Embedded - Microprocessors.

You May Also Be Interested in

Microchip Technology
IC MPU SAM9X 400MHZ 217LFBGA
Need more? Email Us
ECAD model for AT91SAM9X35-CU-999
NXP / Nexperia
IC MPU QORIQ P1 1.055GHZ PBGA689
Need more? Email Us
ECAD model for P1022NXE2EFB
NXP / Nexperia
IC MPU I.MX6DP 800MHZ 624FCBGA
Lowest to $91.2717
ECAD model for MCIMX6DP7CVT8AB
Freescale Semiconductor - NXP
IC MPU QORIQ P1 500MHZ 457TEPBGA
Need more? Email Us
ECAD model for P1023NSN5CFB
Zilog
IC MPU Z180 10MHZ 80QFP
Need more? Email Us
ECAD model for Z8S18010FEG
NXP / Nexperia
IC MPU QORIQ 1.4GHZ 621FCPBGA
Need more? Email Us
ECAD model for LS1023AXE7PQB
NXP / Nexperia
IC MPU MPC8XX 50MHZ 357BGA
Need more? Email Us
ECAD model for MPC859DSLCZP50A
Texas Instruments
MICROPROCESSOR, 32 BIT, SITARA,
Need more? Email Us
ECAD model for AM1806BZCE4
NXP / Nexperia
IC MPU 1.6GHZ 780FBGA
Need more? Email Us
ECAD model for LS1046ASE8Q1A

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention