EN
  • EN
  • DE
  • IT

PS7601BDVIHAF

Part No PS7601BDVIHAF
Manufacturer Amd
Catalog CPU
Description EPYC 7601 (32C 64T 2.2/3.2GHz)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1436115-PS7601BDVIHAF
Manufacturer Amd
Ultra Librarian 3D Model Ultra Librarian PS7601BDVIHAF CAD Model

Description

Introducing the AMD EPYC 7601, identified by the part number PS7601BDVIHAF, a powerhouse CPU designed to meet the rigorous demands of modern data centers and enterprise computing. As part of AMD's prestigious EPYC series, the 7601 is engineered with 32 cores and 64 threads, making it an ideal solution for handling an extensive range of compute-intensive applications simultaneously. This processor's architecture is specifically optimized for high throughput and efficiency, operating at a base frequency of 2.2GHz, with the capability to turbo boost up to 3.2GHz, thereby accommodating workload surges efficiently. Manufactured by AMD Tray, the EPYC 7601 exemplifies top-notch quality and reliability, ensuring consistent performance across various applications, including virtualized environments, cloud computing, and high-performance computing tasks. Its cutting-edge design and technology make it a cornerstone for businesses seeking to enhance their server capabilities and achieve greater operational efficiency.

You May Also Be Interested in

Intel
Intel E5-2667v2 3.30GHz 8C 25M 130W
Need more? Email Us
Intel
Intel W-2145 3.70GHz 8C 11M 140W
Need more? Email Us
Intel
Intel E7-8891V3 2.80GHz 10C 45M 165W
Need more? Email Us
Intel
Intel E5-2643v2 3.50GHz 6C 25M 130W
Need more? Email Us
Intel
Intel SILVER 4214R 2.40GHz 12C 16.5M 100W
Need more? Email Us
Intel
Intel E5-4610v4 1.80GHz 10C 25M 105W
Need more? Email Us
Intel
Intel Silver 4112 2.60GHz 4C 8.25M 85W
Need more? Email Us
Intel
INTEL Gold 6248R (3.0GHz - 24C) CPU
Need more? Email Us
Intel
Intel X3330 2.66GHz 4C 6M 95W
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess