Products specifications

Category Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Mfr AMD Xilinx
Series Artix-7
Package Tray
Number of LABs/CLBs 7925
Number of Logic Elements/Cells 101440
Total RAM Bits 4976640
Number of I/O 210
Voltage - Supply 0.95V ~ 1.05V
Mounting SMD (SMT)
Temperature Range - Operating 0°C ~ 85°C (TJ)
Package / Case 324-LFBGA, CSPBGA
Supplier Device Package 324-CSPBGA (15x15)
Base Product Number XC7A100
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Other Names 122-2183,XC7A100T-2CSG324C-ND
Standard Package 126
Win Source Part Number 996944-XC7A100T-2CSG324C
Ultra Librarian 3D Model Ultra Librarian XC7A100T-2CSG324C CAD Model

Description

The XC7A100T-2CSG324C is an Artix-7 FPGA (Field-Programmable Gate Array) from AMD (formerly Xilinx). This FPGA is designed for a wide range of applications requiring programmable logic and high-performance processing.

Applications

  • Industrial automation
  • Motor control
  • Image processing
  • Software-defined radio (SDR)
  • Medical imaging

Features

  • 101,440 logic cells
  • 12,680 Logic Slices
  • 4,860 Kb of Block RAM
  • 240 DSP Slices
  • 324-pin CSG324 package
  • Operating temperature range: Commercial (0°C to 85°C)
  • High I/O connectivity
  • Integrated configuration memory

Benefits

  • High performance: Provides high-speed processing and data throughput for demanding applications.
  • Programmability: Allows for flexible hardware customization and adaptation to changing application requirements.
  • Integration: Combines logic, memory, and DSP capabilities on a single chip, reducing board space and system cost.
  • Fast prototyping: Enables rapid prototyping and development of custom hardware solutions.
  • Reconfigurability: Can be reconfigured in the field, allowing for upgrades and bug fixes without replacing hardware.

Additional Details

The Artix-7 family is known for its low power consumption and high performance-per-watt. The XC7A100T-2CSG324C is a popular choice for applications where power efficiency is critical. The speed grade '-2' indicates the performance level of the device. The CSG324 package is a fine-pitch ball grid array (BGA) package. It requires specialized soldering equipment. Programming is done using Xilinx's Vivado Design Suite. The device contains various hard IP blocks, such as memory controllers and Ethernet MACs, which can be used to accelerate development. Signal integrity analysis and proper board design are essential for achieving optimal performance with this FPGA. The device supports various configuration modes, including JTAG, SPI, and BPI.

You May Also Be Interested in

Intel
IC FPGA 178 I/O 256FBGA / series Field Programmable Gate Array (FPGA) IC 178 691200 25000 256-LBGA
Need more? Email Us
ECAD model for 10M25DAF256C7G
Xilinx Inc.
FPGA Spartan®-3 Family 1M Gates 17280 Cells 90nm Technology 1.2V 456-Pin FBGA
Need more? Email Us
ECAD model for XA3S10004FG456I
Xilinx Inc.
Xilinx 560BGA
Need more? Email Us
ECAD model for XCV400-4BGG560I
Intel
IC FPGA 704 I/O 1517FBGA / series Field Programmable Gate Array (FPGA) IC 704 19822592 362000 1517-BBGA
Need more? Email Us
ECAD model for 5AGXFB3H4F40C5N
Xilinx Inc.
XA Spartan-3E Automotive | IC FPGA 190 I/O 256FTBGA
Lowest to $67.7704
ECAD model for XA3S1200E-4FTG256Q
Amd
IC FPGA 440 I/O 676FCBGA / series Field Programmable Gate Array (FPGA) IC 440 3538944 82944 676-BBGA, FCBGA
Need more? Email Us
ECAD model for XC5VLX85-2FFG676C
Amd
IC FPGA 316 I/O 432MBGA / series Field Programmable Gate Array (FPGA) IC 316 65536 6912 432-LBGA Exposed Pad, Metal
Need more? Email Us
ECAD model for XCV300-4BG432I
Intel
IC FPGA 492 I/O 724BGA / series Field Programmable Gate Array (FPGA) IC 492 425984 16640 724-BBGA, FCBGA
Need more? Email Us
ECAD model for EP2A15B724C8
Intel
IC FPGA 189 I/O 240RQFP / series Field Programmable Gate Array (FPGA) IC 189 20480 2880 240-BFQFP Exposed Pad
Lowest to $1,114.7109
ECAD model for EPF10K50VRC240-4N

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $121.8321 $121.8321
2+ $117.2520 $234.5040
3+ $112.6718 $338.0154
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,950 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention