EN
  • EN
  • DE

YD200GC6FBBOX

Part No YD200GC6FBBOX
Manufacturer Amd
Catalog Embedded - Microprocessors
Description Athlon 200GE (2C 4T 3.2GHz) w/Vega 3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 952957-YD200GC6FBBOX
Series *
Ultra Librarian 3D Model Ultra Librarian YD200GC6FBBOX CAD Model

Description

The AMD Athlon 200GE is a dual-core desktop processor designed for everyday computing tasks. It offers a balance of performance and efficiency, making it suitable for general use, browsing, and light productivity work. This particular model, YD200GC6FBBOX, comes in a boxed retail package.

Applications:

  • General office productivity (word processing, spreadsheets, presentations)
  • Web browsing and email
  • Home entertainment (video streaming, music playback)
  • Basic photo editing
  • Entry-level gaming

Features:

  • Dual-Core Processing: Provides sufficient processing power for common applications.
  • Radeon Vega 3 Graphics: Integrated graphics for displaying visuals without needing a separate graphics card.
  • Socket AM4 Compatibility: Designed to work with motherboards using the AM4 socket.
  • 3.2 GHz Clock Speed: Offers a base clock speed of 3.2 GHz.
  • 4MB L3 Cache: Provides a cache memory for rapid data access, improving overall performance.
  • 65W TDP: A relatively low Thermal Design Power, contributing to energy efficiency and less heat generation.

Benefits:

  • Cost-Effective: An affordable option for budget-conscious users.
  • Integrated Graphics: Eliminates the need for a dedicated graphics card for basic graphical tasks.
  • Energy Efficiency: Low TDP reduces energy consumption and heat output.
  • Reliable Performance: Provides stable performance for everyday computing needs.
  • Easy Installation: Compatible with common AM4 motherboards for easy setup.

Additional Details:

The Athlon 200GE features Radeon Vega 3 integrated graphics with 192 stream processors. It supports dual-channel DDR4 memory. This processor is well-suited for users who need a reliable and energy-efficient system for basic tasks and light entertainment. It's a good choice for building a budget-friendly PC for home or office use. The AM4 socket ensures compatibility with a wide range of motherboards, providing flexibility in system configuration. The integrated graphics are sufficient for displaying HD content and handling basic graphical applications without requiring a separate graphics card, saving on overall system cost and power consumption.

You May Also Be Interested in

Renesas Electronics America
8-BIT, FLASH, 8MHZ / Microprocessor IC *
Lowest to $27.9810
IBM
IBM25PPC750 - POWERPC 750GL RISC / Microprocessor IC *
Need more? Email Us
Broadcom Limited
AU1550 MIPS PROCESSOR 333MHZ / Microprocessor IC *
Need more? Email Us
Broadcom Limited
AU1200 MIPS PROCESSOR 333MHZ / Microprocessor IC *
Need more? Email Us
Cirrus Logic Inc.
IC MPU EP9 200MHZ 352BGA
Lowest to $93.8438
Rochester Electronics
MATH COPROCESSOR, 8 BIT, NMOS, C / Microprocessor IC *
Lowest to $60.5093
Microchip Technology
IC MPU SAM9XE 180MHZ 208QFP
Need more? Email Us
Rochester Electronics
MICROPROCESSOR, 8-BIT, 5MHZ, CMO / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess