Products specifications

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Box
Product Status Obsolete
Type Power Management
Function Motor Controller/Driver
Embedded Yes, MCU, 8-Bit
Utilized IC / Part STM8S207RB
Primary Attributes Motors (BLDC)
Supplied Contents Board(s)
Other Names -497-10169,497-10169,1805-STEVAL-IHM026V1
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284613-STEVAL-IHM026V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-IHM026V1 CAD Model

Description

STEVAL-IHM026V1 - STMicroelectronics' Low Voltage Three-Phase Inverter Power Board

The STEVAL-IHM026V1 is a sophisticated, high-performance power board designed by STMicroelectronics, specifically engineered for low voltage three-phase inverter applications. This product is a remarkable representation of the company's commitment to providing advanced solutions for motor control systems.

At the heart of the STEVAL-IHM026V1 lies its capability to drive three-phase brushless motors, making it an ideal choice for a variety of applications including HVAC systems, fans, pumps, and other domestic and industrial automation systems that require efficient and reliable motor control.

The power board is based on the STGIPN3H60 – a smart power module that integrates a three-phase inverter with gate drivers, bootstrap diodes, IGBTs, and freewheeling diodes in a compact, insulated package. This integration helps to reduce the complexity of the design and the number of external components required, thus simplifying the overall system design and enhancing reliability.

With its operating voltage range from 7 V to 20 V and a maximum power rating of 600 V/3 A, the STEVAL-IHM026V1 can handle a wide range of low voltage applications. The board includes numerous protection features such as under-voltage lockout, overcurrent, short-circuit, and thermal shutdown, ensuring the safety and longevity of both the board and the motor.

For ease of monitoring and debugging, the STEVAL-IHM026V1 comes equipped with user LEDs and a dedicated connector for interfacing with STMicroelectronics' development ecosystem. This allows for seamless connection to control boards, facilitating rapid development and prototyping.

The compact size of the STEVAL-IHM026V1, combined with its pre-tested design, makes it an excellent time-saving solution for engineers looking to jump-start their motor control projects. Whether for prototyping or for integration into final products, the STEVAL-IHM026V1 offers a reliable and efficient platform for driving low voltage three-phase motors.

You May Also Be Interested in

Microchip Technology
EVAL BOARD FOR MIC94300
Need more? Email Us
ECAD model for MIC94300YMT-EV
Texas Instruments
EVAL BOARD FOR TMDS181
Need more? Email Us
ECAD model for TMDS181RGZEVM
Innovisionsemi
EVAL BOARD FOR NCP331
Need more? Email Us
ECAD model for NCP331SNT1GEVB
Analog Devices Inc.
BRD DEMO LTC4000EGN/LTC3789EGN / LTC4000, LTC3789 Battery Charger Power Management Evaluation Board
Need more? Email Us
ECAD model for DC1721A
Microchip Technology
BOARD DEMO PICDEM PIC18F45K50 / PIC18F45K50 USB 2.0 Host/Controller Interface Evaluation Board
Need more? Email Us
ECAD model for DM163025-1
Analog Devices Inc.
EVALUATION BOARD / ADM1266 Power Supply Supervisor/Tracker/Sequencer Power Management Evaluation Board
Need more? Email Us
ECAD model for ADM1266-EVALZ
Analog Devices Inc.
EVAL BOARD FOR ADN4650 / ADN4650 Digital Isolator Interface Evaluation Board
Need more? Email Us
ECAD model for EVAL-ADN4650EBZ
Texas Instruments
EVAL BOARD FOR TPD12S016
Need more? Email Us
ECAD model for TPD12S016PWREVM
Microchip Technology
MEC1428 MECC BOARD / MEC1428 Keyboard Scanner Interface Evaluation Board
Need more? Email Us
ECAD model for EVB-MEC1428MECC

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention