Products specifications

Category Sensors, Transducers - Solar Cells
Mfr Voltaic Systems
Package Bulk
Product Status Active
Power (Watts) - Max 330 mW
Current @ Pmpp 130 mA
Voltage @ Pmpp 2.43 V
Current - Short Circuit (Isc) 150 mA
Type Monocrystalline
Voltage - Open Circuit 2.84 V
Temperature Range - Operating -40°C ~ 85°C
Package / Case Cells
Size / Dimension 2.047" L x 2.047" W x 0.114" H (52.00mm x 52.00mm x 2.90mm)
Standard Package 1 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8541.43.0010
Win Source Part Number 651504-P121
Ultra Librarian 3D Model Ultra Librarian P121 CAD Model

Description

The 651504-P121 Solar Cell is a high-performance monocrystalline cell designed for solar power applications. Manufactured by Voltaic Systems, this solar cell offers excellent efficiency and durability.

  • Size: 2.047" L x 2.047" W x 0.114" H
  • Maximum Power Output: 330 mW
  • Operating Temperature Range: -40°C to 85°C
  • Package/Case: Cells
  • Current Rating: 130 mA @ maximum power point

You May Also Be Interested in

ANYSOLAR Ltd
MONOCRYSTL SOLAR CELL 111MW 6.3V / Monocrystalline Solar Cell 111 mW 6.3 V
Need more? Email Us
ECAD model for SLMD600H10L
ANYSOLAR Ltd
MONOCRYST SOLAR CELL 123MW 6.91V / Monocrystalline Solar Cell 123 mW 6.91 V
Need more? Email Us
ECAD model for SM560K10L
ANYSOLAR Ltd
MONOCRYSTL SOLAR CELL 89MW 2.52V / Monocrystalline Solar Cell 89 mW 2.52 V
Need more? Email Us
ECAD model for SLMD121H04L
Voltaic Systems
5.5W 6V SOLAR PANEL ETFE
Need more? Email Us
ECAD model for P105
ANYSOLAR Ltd
MONOCRYSTL SOLAR CELL 98MW 2.76V / Monocrystalline Solar Cell 98 mW 2.76 V
Need more? Email Us
ECAD model for SM111K04L
ANYSOLAR Ltd
MONOCRYST SOLAR CELL 784MW 5.53V / Monocrystalline Solar Cell 784 mW 5.53 V
Need more? Email Us
ECAD model for SM451K08L
ANYSOLAR Ltd
MONOCRYST SOLAR CELL 184MW 4.15V / Monocrystalline Solar Cell 184 mW 4.15 V
Need more? Email Us
ECAD model for SM141K06L
IXYS
PHOTOVOLTAIC SOLAR CELL 4.5V
Lowest to $9.9129
ECAD model for CPC1824N
ANYSOLAR Ltd
MONOCRYSTL SOLAR CELL 223MW 6.3V / Monocrystalline Solar Cell 223 mW 6.3 V
Need more? Email Us
ECAD model for SLMD121H10L

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention