EN
  • EN
  • DE
Part No P105
Manufacturer Voltaic Systems
Catalog Solar Cells
Description 5.5W 6V SOLAR PANEL ETFE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Solar Cells
Mfr Voltaic Systems
Package Box
Product Status Active
Power (Watts) - Max 5.75 W
Current @ Pmpp 940 mA
Voltage @ Pmpp 6.12 V
Current - Short Circuit (Isc) 990 mA
Type Monocrystalline
Voltage - Open Circuit 7.13 V
Package / Case Module
Size / Dimension 8.740" L x 5.394" W x 0.157" H (222.00mm x 137.00mm x 4.00mm)
Standard Package 1 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8541.43.0010
Win Source Part Number 651482-P105
Ultra Librarian 3D Model Ultra Librarian P105 CAD Model

Description

The 651482-P105 is a monocrystalline solar cell.

  • Type: module type solar cell
  • Maximum Power: 5.75W
  • Size: 8.740" L x 5.394" W x 0.157" H (222.00mm x 137.00mm x 4.00mm)
  • Current @ Maximum Power Point: 940mA
  • Voltage: 6.12V
  • Open Circuit Voltage: 7.13V
  • Applications: solar panel applications
  • Status: active
  • Manufacturer: Voltaic Systems

You May Also Be Interested in

ANYSOLAR Ltd
MONOCRYSTL SOLAR CELL 5.39W 6.3V / Monocrystalline Solar Cell 5.39 W 6.3 V
Need more? Email Us
ANYSOLAR Ltd
MONOCRYST SOLAR CELL 123MW 6.91V / Monocrystalline Solar Cell 123 mW 6.91 V
Need more? Email Us
ANYSOLAR Ltd
MONOCRYSTL SOLAR CELL 89MW 2.52V / Monocrystalline Solar Cell 89 mW 2.52 V
Need more? Email Us
ANYSOLAR Ltd
MONOCRYST SOLAR CELL 245MW 6.91V / Monocrystalline Solar Cell 245 mW 6.91 V
Need more? Email Us
ANYSOLAR Ltd
MONOCRYST SOLAR CELL 980MW 6.91V / Monocrystalline Solar Cell 980 mW 6.91 V
Need more? Email Us
ANYSOLAR Ltd
MONOCRYST SOLAR CELL 218MW 7.56V / Monocrystalline Solar Cell 218 mW 7.56 V
Need more? Email Us
IXYS
IXOLAR High Efficiency SolarBIT. | MONO SOLAR CELL 22MM X 7MM
Lowest to $19.8198
ANYSOLAR Ltd
MONOCRYSTL SOLAR CELL 223MW 6.3V / Monocrystalline Solar Cell 223 mW 6.3 V
Need more? Email Us
ANYSOLAR Ltd
MONOCRYST SOLAR CELL 307MW 6.91V / Monocrystalline Solar Cell 307 mW 6.91 V
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess