EN
  • EN
  • DE
  • IT

KXOB22-04x3

Part No KXOB22-04x3
Manufacturer IXYS
Catalog Solar Cells
Description IXOLAR High Efficiency SolarBIT. | MONO SOLAR CELL 22MM X 7MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer IXYS
Status Obsolete
Current at Pmpp 13.38mA
Voltage at Pmpp 1.5V
Current - Short Circuit (Isc) 15mA
Type Monocrystalline
Voltage - Open Circuit 1.89V
Manufacturer Package Cells
Parts Dimension 0.866" L x 0.276" W x 0.074" H (22.00mm x 7.00mm x 1.80mm)
Manufacturer Pack Quantity 20
MSL Level 3 (168 Hours)
Win Source Part Number 1194107-KXOB22-04x3
Manufacturer Homepage www.ixys.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian KXOB22-04x3 CAD Model

Description

The IXYS KXOB22-04x3 is a high-quality Monocrystalline type sensor that is used in various electrical systems.

  • Package: cells
  • Voltage: 1.89V
  • Popularity: Medium
  • Supply and demand status: Limited
  • Manufacturer Pack Quantity: 20
  • MSL Level: 3 (168 Hours)
  • Parts Dimension: 0.866" L x 0.276" W x 0.074" H (22.00mm x 7.00mm x 1.80mm)
  • Current @ Pmpp: 13.38mA
  • Voltage @ Pmpp: 1.5V
  • Current - Short Circuit (Isc): 15mA
  • Manufacturer: IXYS

You May Also Be Interested in

ANYSOLAR Ltd
MONOCRYS SOLAR CELL 85.7MW 6.91V / Monocrystalline Solar Cell 85.7 mW 6.91 V
Need more? Email Us
ANYSOLAR Ltd
MONOCRYSTL SOLAR CELL 5.39W 6.3V / Monocrystalline Solar Cell 5.39 W 6.3 V
Need more? Email Us
ANYSOLAR Ltd
MONOCRYST SOLAR CELL 109MW 7.56V / Monocrystalline Solar Cell 109 mW 7.56 V
Need more? Email Us
ANYSOLAR Ltd
MONOCRYST SOLAR CELL 540MW 5.67V / Monocrystalline Solar Cell 540 mW 5.67 V
Need more? Email Us
ANYSOLAR Ltd
MONOCRYS SOLAR CELL 73.5MW 6.91V / Monocrystalline Solar Cell 73.5 mW 6.91 V
Need more? Email Us
Voltaic Systems
0.6W 6V SOLAR PANEL ETFE
Lowest to $5.7357
IXYS
PHOTOVOLTAIC SOLAR CELL 4.5V
Lowest to $8.8508
ANYSOLAR Ltd
MONOCRYS SOLAR CELL 1.141W 6.91V / Monocrystalline Solar Cell 1.141 W 6.91 V
Need more? Email Us
Voltaic Systems
0.3W 2V SOLAR PANEL ETFE
Lowest to $3.0365

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.8198 $59.4594
8+ $16.2624 $130.0992
11+ $15.7542 $173.2962
16+ $15.2460 $243.9360
20+ $14.7378 $294.7560
27+ $13.2132 $356.7564
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,600 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess