EN
  • EN
  • DE
  • IT

SLMD480H12

Part No SLMD480H12
Manufacturer ANYSOLAR Ltd
Catalog Solar Cells
Description MONOCRYST SOLAR CELL 109MW 7.56V  /  Monocrystalline Solar Cell 109 mW 7.56 V
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Solar Cells
Mfr ANYSOLAR Ltd
Series IXOLAR™
Package Tube
Product Status Obsolete
Power (Watts) - Max 109 mW
Current @ Pmpp 18 mA
Voltage @ Pmpp 6.06 V
Current - Short Circuit (Isc) 20 mA
Type Monocrystalline
Voltage - Open Circuit 7.56 V
Package / Case Cell (12)
Dimension 1.378" L x 0.276" W x 0.079" H (35.00mm x 22.00mm x 2.00mm)
Standard Package 50
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.42.0080
Win Source Part Number 1234095-SLMD480H12
Ultra Librarian 3D Model Ultra Librarian SLMD480H12 CAD Model

Description

The SLMD480H12 is a monocrystalline solar cell from the IXOLAR™ series by ANYSOLAR Ltd.

  • Package: Tube
  • Standard Package: 50
  • Power (Watts) - Max: 109mW
  • Dimension: 1.378 inches (35.00mm) in length, 0.276 inches (22.00mm) in width, and 0.079 inches (2.00mm) in height
  • Current @ Pmpp: 18mA
  • Voltage @ Pmpp: 6.06V
  • Voltage - Open Circuit: 7.56V
  • Product Status: Obsolete

You May Also Be Interested in

ANYSOLAR Ltd
MONOCRYSTLN SOLAR CELL 67MW 6.3V / Monocrystalline Solar Cell 67 mW 6.3 V
Need more? Email Us
ANYSOLAR Ltd
MONOCRYST SOLAR CELL 277MW 6.22V / Monocrystalline Solar Cell 277 mW 6.22 V
Need more? Email Us
ANYSOLAR Ltd
MONOCRYST SOLAR CELL 123MW 6.91V / Monocrystalline Solar Cell 123 mW 6.91 V
Need more? Email Us
ANYSOLAR Ltd
MONOCRYSTL SOLAR CELL 223MW 6.3V / Monocrystalline Solar Cell 223 mW 6.3 V
Need more? Email Us
ANYSOLAR Ltd
MONOCRYST SOLAR CELL 184MW 8.29V / Monocrystalline Solar Cell 184 mW 8.29 V
Need more? Email Us
ANYSOLAR Ltd
MONOCRYST SOLAR CELL 123MW 8.29V / Monocrystalline Solar Cell 123 mW 8.29 V
Need more? Email Us
ANYSOLAR Ltd
MONOCRYST SOLAR CELL 218MW 7.56V / Monocrystalline Solar Cell 218 mW 7.56 V
Need more? Email Us
ANYSOLAR Ltd
SOLAR CELL G3 THIN 2.07V 30.9MW / Monocrystalline Solar Cell 30.7 mW 2.07 V
Need more? Email Us
IXYS
IXOLAR High Efficiency SolarBIT. | MONO SOLAR CELL 22MM X 7MM
Lowest to $19.8198

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess