EN
  • EN
  • DE

CPC1824N

Part No CPC1824N
Manufacturer IXYS
Catalog Solar Cells
Description PHOTOVOLTAIC SOLAR CELL 4.5V
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Solar Cells
Mfr IXYS
Package Tube
Product Status Obsolete
Current - Short Circuit (Isc) 100 µA
Type Photovoltaic
Voltage - Open Circuit 4.5 V
Temperature Range - Operating -40°C ~ 85°C
Package / Case 16-SOIC (0.154", 3.90mm Width)
Size / Dimension 0.390" L x 0.154" W x 0.061" H (9.90mm x 3.90mm x 1.55mm)
Standard Package 100 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.9500
Win Source Part Number 915709-CPC1824N
Ultra Librarian 3D Model Ultra Librarian CPC1824N CAD Model

Description

The CPC1824N is a photovoltaic solar cell that converts sunlight into electrical energy.

  • Size: 0.390" L x 0.154" W x 0.061" H (9.90mm x 3.90mm x 1.55mm)
  • Open Circuit Voltage: 4.5V
  • Operating Temperature: -40°C to 85°C
  • Standard Package: 100 pcs
  • Package: 16-SOIC
  • REACH: Unaffected

You May Also Be Interested in

ANYSOLAR Ltd
MONOCRYSTL SOLAR CELL 5.39W 6.3V / Monocrystalline Solar Cell 5.39 W 6.3 V
Need more? Email Us
IXYS
IXOLAR High Efficiency SolarBIT. | MONO SOLAR CELL 22MM X 7MM
Lowest to $19.8198
ANYSOLAR Ltd
MONOCRYST SOLAR CELL 178MW 5.04V / Monocrystalline Solar Cell 178 mW 5.04 V
Need more? Email Us
ANYSOLAR Ltd
MONOCRYST SOLAR CELL 913MW 5.53V / Monocrystalline Solar Cell 913 mW 5.53 V
Need more? Email Us
ANYSOLAR Ltd
MONOCRYSTL SOLAR CELL 89MW 2.52V / Monocrystalline Solar Cell 89 mW 2.52 V
Need more? Email Us
ANYSOLAR Ltd
MONOCRYSTL SOLAR CELL 892MW 6.3V / Monocrystalline Solar Cell 892 mW 6.3 V
Need more? Email Us
IXYS
PHOTOVOLTAIC SOLAR CELL 4.5V
Lowest to $8.8508
ANYSOLAR Ltd
MONOCRYSTL SOLAR CELL 223MW 6.3V / Monocrystalline Solar Cell 223 mW 6.3 V
Need more? Email Us
ANYSOLAR Ltd
MONOCRYS SOLAR CELL 1.141W 6.91V / Monocrystalline Solar Cell 1.141 W 6.91 V
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.8508 $61.9556
16+ $7.2615 $116.1840
25+ $7.0351 $175.8775
34+ $6.8076 $231.4584
44+ $6.5812 $289.5728
59+ $5.9009 $348.1531
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,810 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess