EN
  • EN
  • DE
Part No P123
Manufacturer Voltaic Systems
Catalog Solar Cells
Description 0.6W 6V SOLAR PANEL ETFE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Solar Cells
Mfr Voltaic Systems
Package Bulk
Product Status Active
Power (Watts) - Max 640 mW
Current @ Pmpp 110 mA
Voltage @ Pmpp 6.07 V
Current - Short Circuit (Isc) 120 mA
Type Monocrystalline
Voltage - Open Circuit 7.09 V
Temperature Range - Operating -40°C ~ 85°C
Package / Case Cells
Size / Dimension 2.598" L x 2.598" W x 0.114" H (66.00mm x 66.00mm x 2.90mm)
Standard Package 1 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8541.43.0010
Win Source Part Number 651506-P123
Ultra Librarian 3D Model Ultra Librarian P123 CAD Model

Description

The 651506-P123 is a monocrystalline solar cell, designed for use in various sensor and transducer applications by Voltaic Systems.

  • Maximum Power Output: 640 mW
  • Package Size: 2.598" L x 2.598" W x 0.114" H
  • Operating Temperature Range: -40°C to 85°C
  • Open Circuit Voltage: 7.09 V
  • Product Status: Active

You May Also Be Interested in

ANYSOLAR Ltd
MONOCRYST SOLAR CELL 595MW 6.22V / Monocrystalline Solar Cell 595 mW 6.22 V
Need more? Email Us
IXYS
PHOTOVOLTAIC SOLAR CELL 4.5V
Lowest to $8.8508
ANYSOLAR Ltd
MONOCRYST SOLAR CELL 246MW 5.53V / Monocrystalline Solar Cell 246 mW 5.53 V
Need more? Email Us
ANYSOLAR Ltd
MONOCRYSTL SOLAR CELL 89MW 2.52V / Monocrystalline Solar Cell 89 mW 2.52 V
Need more? Email Us
ANYSOLAR Ltd
MONOCRYST SOLAR CELL 123MW 8.29V / Monocrystalline Solar Cell 123 mW 8.29 V
Need more? Email Us
ANYSOLAR Ltd
MONOCRYST SOLAR CELL 189MW 8.29V / Monocrystalline Solar Cell 189 mW 8.29 V
Need more? Email Us
Voltaic Systems
2 Watt 6 Volt Solar Panel - ETFE
Need more? Email Us
ANYSOLAR Ltd
MONOCRYSTLN SOLAR CELL 67MW 6.3V / Monocrystalline Solar Cell 67 mW 6.3 V
Need more? Email Us
ANYSOLAR Ltd
MONOCRYSTL SOLAR CELL 111MW 6.3V / Monocrystalline Solar Cell 111 mW 6.3 V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1739 $58.6950
120+ $0.9632 $115.5840
190+ $0.9332 $177.3080
260+ $0.9030 $234.7800
335+ $0.8729 $292.4215
445+ $0.7826 $348.2570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,600 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess