EN
  • EN
  • DE
  • IT

SLMD321H09L

Part No SLMD321H09L
Manufacturer ANYSOLAR Ltd
Catalog Solar Cells
Description MONOCRYST SOLAR CELL 540MW 5.67V  /  Monocrystalline Solar Cell 540 mW 5.67 V
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Solar Cells
Mfr ANYSOLAR Ltd
Series IXOLAR™
Package Bulk
Product Status Obsolete
Power (Watts) - Max 540 mW
Current @ Pmpp 120 mA
Voltage @ Pmpp 4.5 V
Current - Short Circuit (Isc) 135 mA
Type Monocrystalline
Voltage - Open Circuit 5.67 V
Package / Case Cells
Dimension 2.28" L x 2.28" W x 0.08" H (58.0mm x 58.0mm x 2.0mm)
Standard Package 1
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1234114-SLMD321H09L
Ultra Librarian 3D Model Ultra Librarian SLMD321H09L CAD Model

Description

The SLMD321H09L is a solar cell that is designed for use in monocrystalline applications.

  • Power (Watts) - Max: 540 mW
  • Current @ Pmpp: 120 mA
  • Voltage @ Pmpp: 4.5 V
  • Voltage - Open Circuit: 5.67 V
  • Dimension: 2.28" L x 2.28" W x 0.08" H (58.0mm x 58.0mm x 2.0mm)
  • Operating Temperature: -40°C to 85°C

You May Also Be Interested in

ANYSOLAR Ltd
MONOCRYS SOLAR CELL 73.5MW 6.91V / Monocrystalline Solar Cell 73.5 mW 6.91 V
Need more? Email Us
IXYS
PHOTOVOLTAIC SOLAR CELL 4.5V
Lowest to $8.8508
ANYSOLAR Ltd
MONOCRYST SOLAR CELL 277MW 6.22V / Monocrystalline Solar Cell 277 mW 6.22 V
Need more? Email Us
ANYSOLAR Ltd
MONOCRYST SOLAR CELL 980MW 6.91V / Monocrystalline Solar Cell 980 mW 6.91 V
Need more? Email Us
ANYSOLAR Ltd
MONOCRYS SOLAR CELL 85.7MW 6.91V / Monocrystalline Solar Cell 85.7 mW 6.91 V
Need more? Email Us
ANYSOLAR Ltd
MONOCRYSTL SOLAR CELL 223MW 6.3V / Monocrystalline Solar Cell 223 mW 6.3 V
Need more? Email Us
ANYSOLAR Ltd
MONOCRYST SOLAR CELL 178MW 5.04V / Monocrystalline Solar Cell 178 mW 5.04 V
Need more? Email Us
ANYSOLAR Ltd
MONOCRYST SOLAR CELL 109MW 7.56V / Monocrystalline Solar Cell 109 mW 7.56 V
Need more? Email Us
ANYSOLAR Ltd
MONOCRY SOLAR CELL 154.3MW 6.91V / Monocrystalline Solar Cell 154.3 mW 6.91 V
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess