EN
  • EN
  • DE

PBSS5250D

Part No PBSS5250D
Manufacturer NXP / Nexperia
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833404-PBSS5250D
Ultra Librarian 3D Model Ultra Librarian PBSS5250D CAD Model

Description

Product Overview: NXP PBSS5250D

The NXP PBSS5250D is a high-performance, low VCEsat (BISS) double transistor housed in a small Surface-Mounted Device (SMD) plastic package. This product is designed to deliver efficiency and reliability for a wide range of applications, making it an ideal choice for designers looking for a compact yet powerful transistor solution.

Key Features

  • Low Collector-Emitter Saturation Voltage: The PBSS5250D boasts a low collector-emitter saturation voltage, which enhances overall efficiency by minimizing power loss during operation.
  • High Collector Current Capability: With a collector current capability of up to 2 A, this transistor can handle high current loads, making it suitable for demanding applications.
  • High Collector-Emitter Voltage: A high collector-emitter voltage of 50 V provides a wide operating range and the ability to handle higher voltage applications.
  • High Efficiency: The device is optimized for low conduction losses, ensuring high efficiency in circuit designs.
  • Reduction of Component Count: The integration of two transistors in a single package allows for a reduced component count, resulting in simplified circuit design and smaller PCB layouts.

Applications

The NXP PBSS5250D is versatile and can be utilized in various applications, including:

  • Switching circuits
  • Power management modules
  • DC-DC converters
  • Load switches
  • Motor control circuits
  • LED drivers

Product Specifications

Parameter Value
Package SOT457 (SC-74)
Collector-Emitter Voltage (VCEO) 50 V
Collector Current (IC) 2 A
Collector-Emitter Saturation Voltage (VCEsat) Low

With its robust features and specifications, the NXP PBSS5250D stands out as a powerful component for designers seeking to optimize their electronic designs for performance and efficiency.

You May Also Be Interested in

Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess