EN
  • EN
  • DE

CD4517BF3A

Part No CD4517BF3A
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Description CD4517B-MIL CMOS DUAL 64-STAGE S / Shift Element Bit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Shift Registers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number CD4517
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 577143-CD4517BF3A
Ultra Librarian 3D Model Ultra Librarian CD4517BF3A CAD Model

Description

The CD4517BF3A from Texas Instruments is a high-performance CMOS Dual 64-Stage Static Shift Register designed to offer exceptional utility in a wide range of digital applications. This integrated circuit is particularly suitable for large volume or bit storage, serial-to-parallel data conversion, and other sequential logic operations.

Key Features

  • High-Speed Operation: The CD4517BF3A operates at high clock speeds, making it suitable for rapid data processing tasks.
  • Dual 64-Bit Configuration: It features two independent 64-bit shift registers, which can be used separately or in tandem for flexible data management.
  • Static Operation: Unlike dynamic shift registers, the CD4517BF3A maintains its data without the need for a refreshing clock, ensuring stable and reliable data storage.
  • Wide Operating Voltage: It supports a wide range of operating voltages from 3V to 15V, accommodating various power supply levels and enabling integration with other logic families.
  • Low Power Consumption: As a CMOS device, it boasts low power dissipation, which is critical for battery-powered and energy-efficient applications.

Applications

The versatility of the CD4517BF3A makes it ideal for numerous applications, including:

  • Memory buffers and storage devices
  • Data acquisition systems
  • Serial-to-parallel data conversion
  • Sequential timing applications
  • Signal delay lines

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The CD4517BF3A is manufactured with this same dedication, ensuring a high-quality product that you can depend on for your critical electronic designs.

Ordering Information

The CD4517BF3A is available in various packaging options, including standard DIP and SOIC packages, to suit different assembly requirements. For detailed ordering and shipping information, please refer to the Texas Instruments official website or contact their customer support team.

You May Also Be Interested in

Texas Instruments
IC 8-BIT SHIFT REGISTER 16-SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.2471
Texas Instruments
8-BIT SHIFT REGISTER WITH SCHMIT / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.4149
Harris Corporation
8-STAGE SHIFT-AND-STORE BUS REG
Lowest to $0.1099
Nexperia USA Inc.
IC SHIFT REGISTER 8BIT 16SOIC
Lowest to $1.3636
Nexperia USA Inc.
IC SHIFT REGISTER 8BIT 16HVQFN
Lowest to $5.8209
Microchip Technology
IC 32BIT SRL CMOS 220V 44QFP
Need more? Email Us
Nexperia USA Inc.
IC SHIFT/STORE BUS 8STAG 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Lowest to $0.3017
Nexperia USA Inc.
IC SHIFT REGISTER 8BIT 16SOIC
Lowest to $0.1698
Nexperia USA Inc.
IC SHIFT REGISTER 8BIT 16-HVQFN
Lowest to $0.3294

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.3300 $57.9900
7+ $15.8606 $111.0242
10+ $15.3649 $153.6490
14+ $14.8693 $208.1702
18+ $14.3736 $258.7248
24+ $12.8867 $309.2808
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess