Products specifications Report Issue?

Category Test and Measurement - Test Points
Mfr Keystone Electronics
Package Tape & Reel
Product Status Active
Type PC Test Point, Miniature
Mounting Type Surface Mount
Size / Dimension 0.150" L x 0.080" W (3.81mm x 2.03mm)
Height 0.090" (2.29mm)
Plating Silver
Material - Insulation No Insulation
Material - Body Phosphor Bronze
Standard Package 5,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 856292-5029
Ultra Librarian 3D Model Ultra Librarian 5029 CAD Model

Description

The 856292-5029 is a PC test point miniature by Keystone Electronics.

  • Type: Surface mount test point
  • Size: 0.150" L x 0.080" W (3.81mm x 2.03mm)
  • Height: 0.090" (2.29mm)
  • Material: Phosphor bronze
  • Plating: Silver
  • Mounting Type: Surface mount
  • Package: Tape & reel
  • Applications: Test and measurement

You May Also Be Interested in

International Rectifier
Need more? Email Us
ECAD model for IRF7353D2QTRPBF
Dialog Semiconductor GmbH
Lowest to $0.3553
ECAD model for IW1780H-30
Murata Electronics North America
Need more? Email Us
ECAD model for IRLAE702ST1
International Rectifier
Need more? Email Us
ECAD model for IRG7IC12FDH-188P
ITE
Lowest to $6.9027
ECAD model for IT8759R
ITE
Lowest to $55.7056
ECAD model for IT6605E/AX
International Rectifier
Lowest to $5.2126
ECAD model for IRFH5250DTR
Lowpower
Lowest to $0.0433
ECAD model for LP3987H-33B5F
ITE
Need more? Email Us
ECAD model for IT8570E/AXA

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention