Products specifications

Manufacturer Anpec
Win Source Part Number 1146454-APM2301A
Manufacturer Homepage www.anpec.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian APM2301A CAD Model

Description

The APM2301A is a P-channel enhancement-mode MOSFET manufactured by Anpec Electronics. It is widely used in power management applications, offering efficient switching and low on-resistance. This MOSFET is commonly found in portable devices, load switching circuits, and DC-DC converters.

Applications:

  • Load Switching: Controlling power distribution to various components in electronic systems.
  • Power Management in Portable Devices: Including smartphones, tablets, and laptops.
  • DC-DC Converters: Used as a high-side switch in buck converters and other DC-DC topologies.
  • Battery Management Systems: Controlling charging and discharging in battery-powered devices.
  • LED Backlighting: Adjusting the brightness of LED backlights in displays.

Features:

  • P-Channel MOSFET: Ideal for high-side switching applications.
  • Low On-Resistance (RDS(on)): Minimizes power loss during switching, improving overall efficiency.
  • Low Gate Threshold Voltage (VGS(th)): Allows for operation with low voltage drive signals.
  • High Drain Current (ID): Suitable for applications requiring significant current handling.
  • Fast Switching Speed: Enables efficient operation in high-frequency switching circuits.
  • Surface Mount Package: Designed for automated assembly and compact circuit designs.

Benefits:

  • Increased Efficiency: Low on-resistance reduces power dissipation, resulting in improved energy efficiency.
  • Simplified Drive Circuitry: Low gate threshold voltage enables direct drive from low-voltage logic signals, simplifying circuit design.
  • Compact Design: The surface mount package allows for dense circuit board layouts.
  • Reliable Performance: Designed for robust and reliable operation in various environmental conditions.
  • Reduced Heat Dissipation: Lower power loss translates to less heat generated, improving system reliability and longevity.

Additional Details:

The APM2301A is typically available in a surface mount package such as SOT-23 or similar. It's designed for ease of assembly and soldering in automated manufacturing processes. Refer to the datasheet for detailed specifications, including voltage and current ratings, thermal characteristics, and switching performance. Ensure proper thermal management for reliable operation, especially when handling higher currents.

Note: Always consult the official Anpec Electronics datasheet for the most accurate and up-to-date information.

You May Also Be Interested in

Analog Devices Inc.
Serial Input, 14-Bit/16-Bit DAC | IC DAC 16BIT V-OUT 20SOIC
Lowest to $73.8739
ECAD model for AD7849CR
Vishay
Schottky Rectifier, 2 x 1 A
Need more? Email Us
ECAD model for 20CJQ060PBF
Analog Devices Inc.
3.3 V Dual-Loop, 50 Mbps to 3.3 Gbps Laser Diode Driver
Need more? Email Us
ECAD model for ADN2872ACPZ
Analog Microelectronics
300mA CMOS LDO with RESET Function
Need more? Email Us
ECAD model for AME1300BEQA300Z
Analog Devices Inc.
Protected Analog Switches
Lowest to $535.2941
ECAD model for AD7512DITQ
TE Connectivity
FPC Connector Family | CONN FPC TOP 8POS 1.00MM R/A
Lowest to $0.8140
ECAD model for 84953-8
Analog Devices Inc.
Complete 8-Bit, 32 MSPS, 95 mW CMOS A/D Converter | IC ADC 8BIT PIPELINED 28SSOP
Lowest to $22.3860
ECAD model for AD9280ARS
C&K Components
A Series 1-4 Pole Rotary Switches
Lowest to $0.0039
ECAD model for A106
Shindengen
HVX-2 Series Power MOSFET(900V 5A)
Need more? Email Us
ECAD model for 2SK2673

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention