EN
  • EN
  • DE

AD240032C

Part No AD240032C
Manufacturer AP Memory
Catalog DRAM
Description LPDDR2 4Gbx32 800MHz
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category DRAM
Win Source Part Number 1447277-AD240032C
Manufacturer AP Memory
Ultra Librarian 3D Model Ultra Librarian AD240032C CAD Model

Description

Crafted by AP Memory, the AD240032C DRAM module exemplifies the latest in low-power double data rate 2 (LPDDR2) technology, catering specifically to devices requiring high-capacity memory solutions with minimal power draw. This module is configured with 4 Gigabits by 32 bits, delivering an ample 16 Gigabytes of high-speed memory, while maintaining an operational frequency of 800MHz. Its engineering is targeted towards bridging the gap between high-performance computational requirements and the necessity for energy efficiency in modern devices, including sophisticated mobile phones, tablets, and embedded computing systems. By leveraging LPDDR2 technology, the AD240032C significantly reduces the operating voltage and, consequently, the overall power consumption, setting a new benchmark for memory modules in its category. Additionally, its design incorporates measures for improved thermal management and reduced electronic noise, paving the way for more reliable and consistent performance across various applications. AP Memory’s focus on innovation, as reflected in the AD240032C, provides developers and manufacturers with a viable solution to meet the increasing demands for longer battery life and superior device functionality without compromising on memory size or speed.

You May Also Be Interested in

Winbond Electronics
IC DRAM 64MBIT HYPERBUS 24TFBGA
Lowest to $3.4090
Zentel
DRAM DDR3&DDR3L 2Gb, 256Mx8, 1866 at CL13, 1.35V&1.5V, FBGA-78
Lowest to $4.3014
Winbond Electronics
DRAM 4Gb DDR3 SDRAM, x16, 800MHz
Lowest to $8.7313
Microchip Technology
DRAM Memory
Lowest to $1,940.2986
Micron Technology Inc.
IC DRAM 16GBIT PARALLEL 96FBGA
Lowest to $140.0000
ISSI, Integrated Silicon Solution Inc
IC DRAM 4GBIT PAR 96TWBGA
Lowest to $16.1279
ISSI, Integrated Silicon Solution Inc
IS43TR16128D-125KBL-TR ISSI DRAM 2G, 1.5V, DDR3, 128Mx16, 1600MT/s @ 11-11-11, 96 ball BGA (9mm x13mm) RoHS, T&R datasheet, inventory, & pricing.
Lowest to $25.5113
Micron Technology Inc.
IC DRAM 2GBIT PARALLEL 60FBGA
Lowest to $43.6269
Micron Technology Inc.
DRAM DDR3 4Gbit 16 96/144TFBGA 1 IT
Lowest to $30.8873

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess