EN
  • EN
  • DE
  • IT

MT48LC8M32LFF5-8IT

Part No MT48LC8M32LFF5-8IT
Manufacturer Micron Technology Inc.
Catalog DRAM
Description SD 8Mx32-8 FBGC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category DRAM
Win Source Part Number 1447517-MT48LC8M32LFF5-8IT
Manufacturer Micron Technology Inc.
Ultra Librarian 3D Model Ultra Librarian MT48LC8M32LFF5-8IT CAD Model

Description

The MT48LC8M32LFF5-8IT is a dynamic RAM component manufactured by Micron Technology, offering cutting-edge memory solutions for various computing and electronic applications. Classified under the SDRAM PC100 category, it is designed to operate at a clock speed of 100 MHz, fitting perfectly in systems adhering to the PC100 memory protocol. With a capacity configuration of SD 8Mx32-8 FBGC, this module provides a substantial storage of 256 Megabits, organized in a 8 million words by 32 bits layout, coupled with a fine-pitch ball grid array (FBGA) packaging for efficient space utilization and heat dissipation. The '-8IT' suffix indicates its industrial temperature range, making it suitable for environments that experience extreme operating temperatures. Micron's MT48LC8M32LFF5-8IT exemplifies advanced memory technology with a focus on stability, reliability, and performance, serving as an essential component in computing systems requiring robust and high-speed memory solutions.

You May Also Be Interested in

Alliance Memory, Inc.
SDRAM DDR1 256 k x 16 4Mbit
Need more? Email Us
Alliance Memory, Inc.
SDRAM DDR1 512 k x 8 4Mbit
Lowest to $23.4587
Alliance Memory, Inc.
SDRAM DDR1 256k x 36 4Mbit
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
SD-143 16Mx16 (256Mb), Leaded
Need more? Email Us
Microchip Technology
SRAM 1024K 1.8V SPI SERIAL SRAM SQI EXT
Lowest to $3.9730
Alliance Memory, Inc.
DDR1, 64Mb, 4M x 16 200 MHz, Commercial Temp
Need more? Email Us
Alliance Memory, Inc.
SDRAM Mobile LPDDR2 32 M x 32 32 bit
Need more? Email Us
Alliance Memory, Inc.
LPSDRAM 512M 166MHz 16Mx32 133MHZ, Commercial Temp
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
SD-200 32Mx16 (512Mb) 54-BGA
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess