EN
  • EN
  • DE

AS4C16M32MS-7BCN

Part No AS4C16M32MS-7BCN
Manufacturer Alliance Memory, Inc.
Catalog DRAM
Description LPSDRAM 512M 166MHz 16Mx32 133MHZ, Commercial Temp
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category DRAM
Win Source Part Number 1447553-AS4C16M32MS-7BCN
Manufacturer Alliance Memory, Inc.
Package Tray
Memory Type Volatile
Memory Format DRAM
Technology SDRAM - Mobile SDRAM
Memory Size 512Mbit
Memory Organization 16M x 32
Memory Interface Parallel
Clock Frequency 133MHz
Write Cycle Time - Word, Page 15ns
Access Time 5.4ns
Voltage - Supply 1.7V ~ 1.95V
Operating Temperature -25°C ~ 85°C (TA)
Grade -
Mounting Type Surface Mount
Package / Case 90-VFBGA
Supplier Device Package 90-FBGA (8x13)
Ultra Librarian 3D Model Ultra Librarian AS4C16M32MS-7BCN CAD Model

Description

The AS4C16M32MS-7BCN represents one of the leading solutions in the Synchronous Dynamic RAM (SDRAM) market, brought to you by Alliance Memory. This component is designed to cater to the needs of high-demand electronic systems, offering a storage configuration of 16Mx32 bits which equals a total capacity of 512 megabits. It operates at a base frequency of 166MHz and is capable of achieving up to 133MHz in certain conditions, providing a blend of performance and flexibility for system designers. Engineered for commercial temperature applications, this memory module ensures reliability and consistent performance across a wide range of ambient temperatures. The incorporation of Low-power SDRAM (LPSDRAM) technology in the AS4C16M32MS-7BCN greatly benefits power-sensitive applications by minimizing energy consumption while maintaining high operational speeds. The commercial-grade temperature rating combined with its ability to efficiently manage power, and its high storage capacity, make this memory module particularly suited for consumer electronics, networking hardware, and mobile communication devices that require dependable, long-lasting performance. Its compatibility with a diverse range of operational environments and its focus on efficiency and speed make the AS4C16M32MS-7BCN a standout choice for a multitude of electronic systems.

You May Also Be Interested in

ISSI, Integrated Silicon Solution Inc
SD-200 32Mx16 (512Mb) 54-BGA
Need more? Email Us
Fujitsu Electronics America, Inc.
SD 8Mx8-102 PC100 CL2
Need more? Email Us
Alliance Memory, Inc.
LPSDRAM 512M 166MHz 16Mx32 200 MHz, Industrial Temp
Need more? Email Us
Microchip Technology
SRAM 1024K 2.5V SPI SERIAL SRAM SQI
Lowest to $4.0649
Alliance Memory, Inc.
SD 32Mx16-75 Pb-Free 143MHz
Lowest to $58.2090
ISSI, Integrated Silicon Solution Inc
SD 2Mx32 PC143
Need more? Email Us
Hynix Semiconductor
SD 4Mx32 PC166 TSOP
Need more? Email Us
Alliance Memory, Inc.
LPSDRAM 512M 166MHz 16Mx32 133MHZ, Commercial Temp
Need more? Email Us
Alliance Memory, Inc.
SDRAM DDR1 256K x 16 4M
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess