EN
  • EN
  • DE

AS4C16M32MD1-5BIN

Part No AS4C16M32MD1-5BIN
Manufacturer Alliance Memory, Inc.
Catalog DRAM
Description LPSDRAM 512M 166MHz 16Mx32 200 MHz, Industrial Temp
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category DRAM
Win Source Part Number 1447555-AS4C16M32MD1-5BIN
Manufacturer Alliance Memory, Inc.
Package Tray
Product Status Active
Memory Type Volatile
Memory Format DRAM
Technology SDRAM - Mobile LPDDR
Memory Size 512Mbit
Memory Organization 16M x 32
Memory Interface Parallel
Clock Frequency 200MHz
Write Cycle Time - Word, Page 15ns
Access Time 5ns
Voltage - Supply 1.7V ~ 1.95V
Operating Temperature -40°C ~ 85°C (TJ)
Grade -
Mounting Type Surface Mount
Package / Case 90-VFBGA
Supplier Device Package 90-FBGA (8x13)
Ultra Librarian 3D Model Ultra Librarian AS4C16M32MD1-5BIN CAD Model

Description

The AS4C16M32MD1-5BIN from Alliance Memory is a top-tier Synchronous Dynamic RAM (SDRAM) component, fashioned to provide a dependable memory solution for sophisticated industrial applications. This memory module presents a 16Mx32 bit configuration, summing up to a 512-megabit storage capacity. It operates at an impressive speed of 166MHz, reaching up to 200MHz, emphasizing its capability to handle demanding data processing requirements. Notably, this module is engineered for industrial-grade applications, offering a wide range of operational temperatures to withstand extreme environmental conditions. Its low-power SDRAM (LPSDRAM) technology further underscores its efficiency, ensuring reduced power consumption while maintaining high performance. The AS4C16M32MD1-5BIN's resilience to challenging temperatures, combined with its high-speed data processing and power efficiency, makes it an invaluable asset for a broad spectrum of industrial applications, including automation, telecommunications, and advanced computing systems. Its reliability in rigorous conditions and its exceptional performance credentials render this SDRAM module an optimal choice for systems where failure is not an option.

You May Also Be Interested in

Alliance Memory, Inc.
LPSDRAM 512M 166MHz 16Mx32 133MHZ, Commercial Temp
Need more? Email Us
Alliance Memory, Inc.
DDR1, 64Mb, 4M x 16 200 MHz, Industrial Temp(A)
Need more? Email Us
Hynix Semiconductor
SD 4Mx32 PC166 TSOP
Need more? Email Us
Micron Technology Inc.
SD 16Mx16 133MHz FBGA Ind. Grade
Lowest to $91.4286
Alliance Memory, Inc.
SDRAM DDR1 256k x 36 4Mbit
Need more? Email Us
Alliance Memory, Inc.
LPSDRAM 512M 166MHz 16Mx32 200 MHz, Extended Temp
Need more? Email Us
Alliance Memory, Inc.
SD 4Mx16 PC166 Commercial Temp
Lowest to $3.7836
Alliance Memory, Inc.
SDRAM DDR1 512 k x 8 4Mbit
Lowest to $23.4587
Alliance Memory, Inc.
SD 32Mx16-75 Pb-Free 143MHz
Lowest to $58.2090

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess