EN
  • EN
  • DE
Part No B220
Manufacturer Belimo
Catalog Pneumatics, Hydraulics
Description CCV, 2-WAY, SS TRIM, 3/4", CV 14
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Industrial Automation and Controls - Pneumatics, Hydraulics - Valves and Control
Mfr Belimo
Series *
Package Box
Product Status Active
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
HTSUS 0000.00.0000
Win Source Part Number 567873-B220
Ultra Librarian 3D Model Ultra Librarian B220 CAD Model

Description

The Valves and Control by Belimo is a versatile and reliable solution for pneumatic and hydraulic systems.

  • Design: precise control and offers excellent performance
  • Package: 1 piece
  • Installation: easy to install
  • Commonly used: industrial automation and control applications
  • Manufacturer: Belimo
  • REACH: compliant with REACH regulations
  • Label: comes with a warning information label

You May Also Be Interested in

Festo Corporation
ONE-WAY FLOW CONTROL VALVE
Need more? Email Us
Honeywell
ACTUATOR DIRECT COUPLED VALVE TY
Need more? Email Us
Festo Corporation
COMPACT CYLINDER
Need more? Email Us
Festo Corporation
STANDARDS-BASED CYLINDER
Need more? Email Us
Festo Corporation
COMPACT CYLINDER
Need more? Email Us
Festo Corporation
COMPACT CYLINDER
Need more? Email Us
Festo Corporation
SOLENOID VALVE
Need more? Email Us
Festo Corporation
LINEAR DRIVE
Need more? Email Us
Festo Corporation
SEMI-ROTARY DRIVE
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess