EN
  • EN
  • DE

GRLA-M5-QS-3-RS-D

Part No GRLA-M5-QS-3-RS-D
Manufacturer Festo Corporation
Catalog Pneumatics, Hydraulics
Description ONE-WAY FLOW CONTROL VALVE / One-Way Flow Restrictor, Adjustable Sub-Base Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Industrial Automation and Controls - Pneumatics, Hydraulics - Valves and Control
Mfr Festo Corporation
Package Bulk
Type Flow Restrictor, Adjustable
Function One-Way
Operating Pressure 3 ~ 145 PSI (0.2 ~ 10 bar)
Fluid Type Air, Inert Gas, Liquid
Connection Method Threaded M5
Mounting Type Sub-Base Mount
Temperature Range - Operating -10°C ~ 60°C
Standard Package 1
MSL Level Not Applicable
Win Source Part Number 1337838-GRLA-M5-QS-3-RS-D
Ultra Librarian 3D Model Ultra Librarian GRLA-M5-QS-3-RS-D CAD Model

Description

The Festo Corporation GRLA-M5-QS-3-RS-D flow restrictor is a one-way adjustable flow restrictor.

  • Operating Pressure: 3 ~ 145 PSI (0.2 ~ 10 bar)
  • Temperature Range: -10°C to 60°C
  • Media: Air, Inert Gas, and Liquid
  • Connection Method: Threaded M5
  • Mounting: Sub-Base Mount
  • Ingress Protection: -
  • Standard Package: 1
  • ECCN: EAR99
  • REACH: Not Affected

You May Also Be Interested in

Festo Corporation
SOLENOID VALVE
Need more? Email Us
Festo Corporation
COMPACT CYLINDER
Need more? Email Us
Festo Corporation
GUIDED DRIVE
Need more? Email Us
Festo Corporation
COMPACT CYLINDER
Need more? Email Us
Belimo
CCV, 2-WAY, SS TRIM, 3/4", CV 14
Need more? Email Us
Elesa USA Corporation
TCD., OIL PLUGS, OIL FILL PLUGS
Need more? Email Us
Belimo
CCV, 3-WAY, SS TRIM, 2", CV 57
Need more? Email Us
Honeywell
ACTUATOR DIRECT COUPLED VALVE TY
Need more? Email Us
Festo Corporation
COMPACT CYLINDER
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess