EN
  • EN
  • DE

ADN-S-40-10-I-P-A

Part No ADN-S-40-10-I-P-A
Manufacturer Festo Corporation
Catalog Pneumatics, Hydraulics
Description COMPACT CYLINDER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Industrial Automation and Controls - Pneumatics, Hydraulics - Actuators/Cylinders
Mfr Festo Corporation
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 966613-ADN-S-40-10-I-P-A
Ultra Librarian 3D Model Ultra Librarian ADN-S-40-10-I-P-A CAD Model

Description

Introducing the Festo Corporation 966613-ADN-S-40-10-I-P-A electronic component, a top-notch product designed for pneumatic and hydraulic actuators and cylinders.

  • Category: falls under the Industrial Automation and Controls - Pneumatics, Hydraulics - Actuators/Cylinders category, making it suitable for various industrial applications
  • Packaging: comes in bulk packaging with a standard package of 1 piece, ensuring convenience and ease of use
  • Manufacturer: The Festo Corporation is a renowned manufacturer known for its reliable and durable products
  • Status: active product in the market, ensuring availability and support
  • Performance: delivers outstanding performance and efficiency

You May Also Be Interested in

Festo Corporation
ONE-WAY FLOW CONTROL VALVE
Need more? Email Us
Festo Corporation
COMPACT CYLINDER
Need more? Email Us
Elesa USA Corporation
TCD., OIL PLUGS, OIL FILL PLUGS
Need more? Email Us
Festo Corporation
SOLENOID VALVE
Need more? Email Us
Festo Corporation
COMPACT CYLINDER
Need more? Email Us
Festo Corporation
PUSH-IN T-CONNECTOR
Lowest to $85.1914
Festo Corporation
GUIDED DRIVE
Need more? Email Us
Belimo
CCV, 2-WAY, SS TRIM, 1-1/4", CV
Need more? Email Us
Belimo
CCV, 2-WAY, SS TRIM, 3", CV 170
Lowest to $0.1686

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess