EN
  • EN
  • DE

DFM-32-200-P-A-GF

Part No DFM-32-200-P-A-GF
Manufacturer Festo Corporation
Catalog Pneumatics, Hydraulics
Description GUIDED DRIVE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Industrial Automation and Controls - Pneumatics, Hydraulics - Actuators/Cylinders
Mfr Festo Corporation
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 1164372-DFM-32-200-P-A-GF
Ultra Librarian 3D Model Ultra Librarian DFM-32-200-P-A-GF CAD Model

Description

The DFM-32-200-P-A-GF Actuator/Cylinder is a pneumatic component used in industrial automation and controls.

  • Application: Industrial Automation and Controls
  • Component Type: Pneumatic
  • Series: Festo Corporation
  • Package: Bulk
  • Quantity: 1 Piece
  • Manufacturer: Festo Corporation
  • Status: Active
  • Product Name: DFM-32-200-P-A-GF

You May Also Be Interested in

Festo Corporation
SHOCK ABSORBER
Need more? Email Us
Belimo
CCV, 3-WAY, SS TRIM, 2", CV 57
Need more? Email Us
Festo Corporation
COMPACT CYLINDER
Need more? Email Us
Belimo
CCV, 3-WAY, SS TRIM, 1-1/2", CV
Lowest to $0.0809
Festo Corporation
ONE-WAY FLOW CONTROL VALVE / One-Way Flow Restrictor, Adjustable Sub-Base Mount
Need more? Email Us
Festo Corporation
PUSH-IN T-FITTING
Need more? Email Us
Belimo
CCV, 2-WAY, SS TRIM, 2", CV 57
Lowest to $0.0878
Festo Corporation
SEMI-ROTARY DRIVE
Need more? Email Us
Festo Corporation
ROUND CYLINDER
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess