EN
  • EN
  • DE

ADP3309ART-2.85REEL

Part No ADP3309ART-2.85REEL
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 2.85V 0.1A 5-Pin SOT-23 T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer Analog Devices Inc.
Win Source Part Number 173204-ADP3309ART-2.85REEL
Popularity Low
Supply and Demand Status Balance
Family Name ADP3309
Introduction Date August 03, 1998
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ADP3309ART-2.85REEL CAD Model

Description

ADP3309ART-2.85REEL High-Accuracy Regulator from Analog Devices Inc.

The ADP3309ART-2.85REEL is a high-precision, low-dropout voltage regulator that offers a remarkable blend of features making it ideal for a wide range of applications. Manufactured by Analog Devices Inc., a leader in high-performance semiconductors, this regulator provides a stable and reliable output voltage of 2.85V, which is crucial for sensitive electronic devices.

With its low dropout voltage and high accuracy, the ADP3309 stands out for its ability to maintain a consistent output even when the input voltage is very close to the output voltage. This makes it particularly suitable for battery-operated devices where maximizing battery life is essential. The regulator can deliver up to 200 mA of output current, which is sufficient for many low-power applications.

The ADP3309ART-2.85REEL comes in a compact SOT-23 package, which is perfect for space-constrained designs. Its small footprint allows designers to incorporate it into increasingly miniaturized electronic products without sacrificing performance. Additionally, the regulator features a low quiescent current, further extending the battery life of portable devices.

Key features of the ADP3309ART-2.85REEL include:

  • High accuracy output voltage at 2.85V
  • Low dropout performance
  • 200 mA output current capability
  • Low quiescent current for extended battery life
  • Short-circuit and thermal overload protection
  • No-load stability
  • Compact SOT-23 package

Protection features such as short-circuit protection and thermal overload protection ensure that the device and the system it is part of are safeguarded against potential damage due to abnormal operating conditions. The no-load stability ensures that the regulator will not oscillate or become unstable when the load is disconnected, which is critical for maintaining the integrity of the application.

The ADP3309ART-2.85REEL is a versatile component that provides a high-quality power solution for applications including portable communications devices, laptop computers, and personal digital assistants (PDAs), among others. Its combination of features makes it an excellent choice for designers looking for a reliable and efficient voltage regulator.

For detailed specifications and application guidance, customers should refer to the official datasheet and product documentation available from Analog Devices Inc.

You May Also Be Interested in

Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.8933 $57.8660
49+ $2.3735 $116.3015
76+ $2.2996 $174.7696
104+ $2.2257 $231.4728
135+ $2.1518 $290.4930
180+ $1.9289 $347.2020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,080 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess