EN
  • EN
  • DE

TC58TEG6DDKTA00

Part No TC58TEG6DDKTA00
Manufacturer Toshiba Semiconductor and Storage
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1435+
Reference case TSOP48
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 712448-TC58TEG6DDKTA00
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC58TEG6DDKTA00 CAD Model

Description

The TC58TEG6DDKTA00 is a NAND flash memory device manufactured by Toshiba Semiconductor and Storage. It's a high-density storage solution commonly used in various electronic devices.

Applications:

  • Solid-state drives (SSDs).
  • USB flash drives.
  • Memory cards (SD, microSD).
  • Embedded systems.
  • Mobile devices (smartphones, tablets).

Features:

  • High-density NAND flash memory. Provides large storage capacity.
  • Page Size: Typically 8KB or 16KB, depending on the specific product revision.
  • Block Size: Typically 512KB or 1MB, depending on the specific product revision.
  • Interface: Typically ONFI (Open NAND Flash Interface) or Toggle DDR.
  • Operating Voltage: Usually 3.3V or 1.8V.
  • Small form factor. Allows for integration into compact devices.

Benefits:

  • Large storage capacity. Enables storage of large amounts of data.
  • Fast read and write speeds. Improves system performance.
  • Non-volatile storage. Retains data even when power is off.
  • Low power consumption. Extends battery life in portable devices.
  • High reliability. Ensures data integrity over time.

Additional Details:

The TC58TEG6DDKTA00 utilizes advanced NAND flash technology to achieve high density and performance. It supports various features such as error correction code (ECC) to ensure data integrity. The device is available in different package options, depending on the specific application requirements. The operating temperature range is typically -25°C to +85°C. The endurance (number of program/erase cycles) is a critical parameter for NAND flash memory, and it typically ranges from a few thousand to tens of thousands of cycles, depending on the technology node and usage patterns. The specific interface, voltage, and performance characteristics are detailed in the Toshiba datasheet. Wear leveling algorithms are employed to distribute write/erase cycles evenly across the memory cells, extending the lifespan of the device. It's used in applications where high-speed data access and reliable storage are crucial.

You May Also Be Interested in

American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess