EN
  • EN
  • DE

3SRC-S

Part No 3SRC-S
Manufacturer Bivar Inc.
Catalog LED Indication - Discrete
Description LED RED CLEAR T-1 T/H
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Red
Configuration Standard
Lens Color Colorless
Lens Transparency Clear
Millicandela Rating 60mcd
Lens Style Round with Domed Top
Lens Size 3mm, T-1
Voltage - Forward (Vf) (Typ) 1.7V
Current - Test 20mA
Viewing Angle 30°
Mounting Type Through Hole
Wavelength - Peak 645nm
Case / Package Radial
Supplier Device Package T-1
Height (Max) 4.50mm
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1568139-3SRC-S
Ultra Librarian 3D Model Ultra Librarian 3SRC-S CAD Model

Description

N

You May Also Be Interested in

Kingbright
940nm LED Indication - Discrete 1.1V SMD-4P,6x4mm
Lowest to $1.7463
OSRAM Opto Semiconductors Inc.
KY DMLN31.FY-5H8H-5F-8E8G ams OSRAM Single Color LEDs SYNIOS P2720 KY DMLN31.FY datasheet, inventory, & pricing.
Lowest to $0.3639
Everlight Electronics Co Ltd
Emerald Green 518nm LED Indication - Discrete SMD,2.4x3.2mm
Lowest to $0.1165
OSRAM Opto Semiconductors Inc.
LY R976-Z ams OSRAM Single Color LEDs Yellow, 588nm 280mcd, 20mA datasheet, inventory, & pricing.
Need more? Email Us
Dialight
599-0291-007F Dialight Single Color LEDs SMD 1206 BLUE datasheet, inventory, & pricing.
Lowest to $0.2911
Kingbright
140° Red, Green SMD LED Indication - Discrete RoHS
Lowest to $0.2882
Kingbright
Green 515nm LED Indication - Discrete 4.1V Through Hole,D=3mm
Lowest to $0.2562
Kingbright
Red 645nm LED Indication - Discrete 1206
Lowest to $0.2911
OSRAM Opto Semiconductors Inc.
20mA 120° Red, Yellow Green 3.2mm x 2.8mm square LED SMD-4P,3x3.4mm LED Indication - Discrete RoHS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess