EN
  • EN
  • DE
  • IT

ARGB1313HS-TR

Part No ARGB1313HS-TR
Manufacturer Stanley Electric Co
Catalog LED Indication - Discrete
Description LED RGB DIFFUSED SMD  /  Red, Green, Blue (RGB) 622nm Red, 527nm Green, 473nm Blue LED Indication - Discrete 2.1V Red, 3.2V Green, 3.1V Blue 6-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Indication - Discrete
Mfr Stanley Electric Co
Package Tape & Reel
Color Red, Green, Blue (RGB)
Configuration Independent
Lens Color White
Lens Transparency Diffused
Millicandela Rating 450mcd Red, 850mcd Green, 180mcd Blue
Lens Style Rectangle with Flat Top
Voltage - Forward (Vf) (Typ) 2.1V Red, 3.2V Green, 3.1V Blue
Current - Test 26mA Red, 22mA Green, 12mA Blue
Mounting SMD (SMT)
Wavelength - Dominant 622nm Red, 527nm Green, 473nm Blue
Package / Case 6-SMD, No Lead
Dimension 2.04mm L x 2.04mm W
Height (Max) 0.60mm
Base Product Number ARGB1313
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Other Names 404-1229-2,404-1229-1,404-1229-6
Standard Package 4,000
Win Source Part Number 1045939-ARGB1313HS-TR
Ultra Librarian 3D Model Ultra Librarian ARGB1313HS-TR CAD Model

Description

The ARGB1313HS-TR LED indication from Stanley Electric Co is designed for use in various electronic applications.

  • Color: Red, Green, Blue (RGB)
  • Millicandela Rating: 450mcd (Red), 850mcd (Green), 180mcd (Blue)
  • Voltage Rating: 2.1V (Red), 3.2V (Green), 3.1V (Blue)
  • Packaging: Tape and Reel
  • Standard Package: 4,000
  • ECCN: EAR99
  • Popularity: High

You May Also Be Interested in

Broadcom Limited
LED AMBER DIFFUSED 0603 SMD
Lowest to $0.7049
Stanley Electric Co
LED GRN/RED DIFF 5MM ROUND T/H / LED Bi-Color Green/Red 555nm/630nm 3-Pin T-1 3/4 Bulk
Need more? Email Us
Lumex Opto/Components Inc.
LED BLUE CLEAR 1206 SMD
Need more? Email Us
Panasonic
LED GREEN 0603 SMD
Lowest to $0.1605
Lite-On Inc.
LED AMBER CLEAR 3MM ROUND T/H / LED Uni-Color Amber 610nm 2-Pin
Lowest to $0.0737
Stanley Electric Co
LED YELLOW DIFFUSED 0603 SMD
Lowest to $0.3764
Stanley Electric Co
Need more? Email Us
Stanley Electric Co
LED ORANGE DIFF 0805 R/A SMD / LED Uni-Color Orange 609nm 2-Pin SMD T/R
Lowest to $0.9769
Vishay
LED GRN DIFF 3.2MM ROUND T/H
Lowest to $0.2827

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838

Pricing & Ordering

Quantity Unit Price Ext. Price
485+ $0.1040 $50.4400
1,175+ $0.0853 $100.2275
1,815+ $0.0827 $150.1005
2,500+ $0.0800 $200.0000
3,235+ $0.0773 $250.0655
4,325+ $0.0694 $300.1550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,277 pieces
MOQ: 485 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess