EN
  • EN
  • DE

BME680

Part No BME680
Manufacturer Bosch Sensortec
Catalog Specialized Sensors
Description SENSOR RH PRESSURE TEMP VOC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Specialized Sensors
Mfr Bosch Sensortec
Package Tape & Reel
Product Status Active
Sensor Type Gas, Humidity, Pressure, Temperature
Output Type I2C, SPI
Temperature Range - Operating -40°C ~ 85°C (TA)
Standard Package 6,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 9025.80.1000
Win Source Part Number 759759-BME680
Ultra Librarian 3D Model Ultra Librarian BME680 CAD Model

Description

The 759759-BME680 is a specialized sensor designed for measuring gas, humidity, pressure, and temperature. It is manufactured by Bosch Sensortec.

  • Output Type: I2C and SPI
  • Operating Temperature: -40°C to 85°C
  • Standard Package: 6,000 pieces

You May Also Be Interested in

LEM USA Inc.
SENSOR LV VOLTAGE CURRENT
Lowest to $20.3732
Acconeer AB
SENSOR RADAR SENSOR DIGITAL SPI
Lowest to $13.5821
Omron
AMPLIFIER LIQUID LEAKAGE SENSOR
Need more? Email Us
Maxim Integrated
IC SENSOR OXIMETER/HEARTRATE / Oximeter/Heart Rate Sensor Output
Lowest to $23.4587
Acconeer AB
SENSOR RADAR SENSOR DIGITAL SPI
Lowest to $16.1279
ON Semiconductor
IC LASER MONITOR FRONT 8-ODCSP
Lowest to $5.8209
LEM USA Inc.
TRANSDUCR VOLTAG CLOSE LOOP 10MA
Lowest to $19.9399
Maxim Integrated
IC INTEGRATED CIRCUIT
Lowest to $3.5424
NXP / Nexperia
IC SENSOR MULTICHIP XZAXIS 24QFN
Lowest to $8.7427

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7782 $58.8910
11+ $9.6641 $106.3051
17+ $9.3621 $159.1557
23+ $9.0601 $208.3823
29+ $8.7581 $253.9849
39+ $7.8521 $306.2319
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,680 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess