EN
  • EN
  • DE

IWR1843ABGABL

Part No IWR1843ABGABL
Manufacturer Texas Instruments
Catalog Specialized Sensors
Description SINGLE-CHIP 76-GHZ TO 81-GHZ IND / Proximity Sensor Voltage Output
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Specialized Sensors
Mfr Texas Instruments
Package Tray
Sensor Type Proximity
Output Type Voltage
Temperature Range - Operating -40°C ~ 105°C
Standard Package 176
RoHS Status Not applicable
MSL Level 3 (168 Hours)
ECCN 5A991B
HTSUS 8542.31.0001
Win Source Part Number 1351132-IWR1843ABGABL
Ultra Librarian 3D Model Ultra Librarian IWR1843ABGABL CAD Model

Description

Texas Instruments IWR1843ABGABL Millimeter Wave Sensor

The IWR1843ABGABL from Texas Instruments is a cutting-edge millimeter wave (mmWave) sensor that integrates a high-performance digital signal processor (DSP) and an ARM R4F microcontroller to offer an advanced sensing solution for a variety of applications. This highly integrated single-chip device operates in the 76-81 GHz band, making it suitable for a wide range of industrial applications including robotics, traffic monitoring, and automated driver assistance systems (ADAS).

With its ability to detect objects, measure velocity, and determine the angle of arrival of multiple objects within its field of view, the IWR1843ABGABL is a versatile tool for developing sophisticated systems that require reliable and accurate environmental perception. The on-chip processing capabilities allow for real-time data processing, which is crucial for applications that demand quick decision-making, such as collision avoidance in autonomous vehicles.

The sensor's compact form factor and low power consumption make it an excellent choice for embedding into space-constrained designs without significantly impacting the overall power budget. This is particularly beneficial for battery-operated and portable systems where efficiency is paramount. Additionally, the IWR1843ABGABL's robust design ensures reliable operation even in harsh environmental conditions, which is essential for outdoor and industrial applications.

Texas Instruments provides comprehensive support for the IWR1843ABGABL, including development tools, software, and documentation, to facilitate rapid prototyping and development. This support, coupled with the sensor's high level of integration, helps to reduce time-to-market for products and systems that incorporate this advanced sensing technology.

Overall, the IWR1843ABGABL represents a significant step forward in mmWave sensing technology, offering a combination of high performance, versatility, and ease of use that is unmatched in the industry. Whether for automotive safety, industrial automation, or intelligent traffic systems, this sensor is poised to play a crucial role in the development of smarter, safer, and more efficient technologies.

You May Also Be Interested in

Omron
ELECTRODE UNDERWATER SGL 10M
Need more? Email Us
Omron
SENSOR SLIM RETROREFLECTIVE 3M
Need more? Email Us
Omron
SENS RELAY TIMER 5M RETROREFLECT
Need more? Email Us
Omron
SENS RELAY-OUT TIMER 3M RETRO
Need more? Email Us
Omron
VOLTAGE SENSOR 200VAC PLUG-IN
Need more? Email Us
Omron
SENS RELAY-OUT TIMER 10M T-BEAM
Need more? Email Us
Omron
FIBER DIFFUSE SIDE 6MMHEAD 2M
Need more? Email Us
Omron
ELECTRODE UNDERWATER SGL 30M
Need more? Email Us
Omron
ELECTRODE UNDERWATER SGL 40M
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $57.5648 $57.5648
3+ $47.2327 $141.6981
4+ $45.7567 $183.0268
5+ $44.2806 $221.4030
6+ $42.8046 $256.8276
8+ $38.3766 $307.0128
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess