EN
  • EN
  • DE

SA3349

Part No SA3349
Manufacturer Bulgin
Catalog Circular Connectors - Contacts
Description CONTACT SOCKET 20-24AWG 1=10PC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Circular Connectors - Circular Connector Contacts
Mfr Bulgin
Series Buccaneer®
Package Bulk
Product Status Active
Type Power
Contact Type Socket
Wire Gauge or Range - AWG 20-24 AWG
Contact Termination Crimp
Contact Material Copper Alloy
Contact Finish Gold
Termination Finish Copper Alloy
Standard Package 50 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.90.4000
Win Source Part Number 932975-SA3349
Ultra Librarian 3D Model Ultra Librarian SA3349 CAD Model

Description

The Bulgin Buccaneer® 932975-SA3349 is a circular connector contact that belongs to the Circular Connectors category.

  • Type: It is a power connector contact that can accommodate wire gauges ranging from 20 to 24 AWG.
  • Contact Type: The contact type is socket and it has a gold contact finish.
  • Termination: The contact termination is crimp and the contact material is copper alloy.
  • Termination Finish: The termination finish is also copper alloy.
  • Contact Size: The contact size is not specified.
  • Package: The connector contact comes in a bulk package with a standard package quantity of 50 pieces.
  • Status: It is an active product and is unaffected by REACH regulations.
  • ECCN: It has an ECCN classification of EAR99 and is not applicable for moisture sensitivity levels.
  • Applications: The Bulgin Buccaneer® 932975-SA3349 is commonly used in power applications that require a secure and reliable connection.
  • Benefits: It offers excellent quality and durability, making it a suitable choice for your circular connector needs.

You May Also Be Interested in

Amphenol Industrial Operations
CONTACT PIN 0AWG CRIMP SILVER
Need more? Email Us
Amphenol Aerospace Operations
CONTACT SOCKET 26AWG CRIMP GOLD
Need more? Email Us
Souriau-Sunbank by Eaton
CONTACT SOCKET 16AWG SLDR CUP
Need more? Email Us
Glenair, Inc.
MIGHT MOUSE CONNECTOR
Need more? Email Us
Amphenol
COAX 75OHMS - PIN - SIZE8
Need more? Email Us
Amphenol Aerospace Operations
PIN CONTAC
Need more? Email Us
Amphenol Aerospace Operations
SOCKET CON
Need more? Email Us
Amphenol Industrial Operations
CONTACT PIN 14-18AWG CRIMP 1=100
Need more? Email Us
Souriau-Sunbank by Eaton
CONTACT SOCKET 14-18AWG CRIMP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.6082 $50.4328
10+ $10.3452 $103.4520
15+ $10.0219 $150.3285
21+ $9.6986 $203.6706
27+ $9.3753 $253.1331
36+ $8.4055 $302.5980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 860 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess