Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Bytes
Win Source Part Number 1251465-SMBJ16CA
Manufacturer Homepage 0
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Communications & Networking, Computers & Computer Peripherals, Imaging, Video & Vision, Industrial
Family Name SMBJ16CA
Introduction Date December 26, 2000
ECCN EAR99
Country of Origin China
Estimated EOL Date 2024
Package Cut Tape (CT)
Product Status Active
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 16V
Voltage - Breakdown (Min) 17.8V
Voltage - Clamping (Max) @ Ipp 26V
Current - Peak Pulse (10/1000µs) 23.1A
Power - Peak Pulse 600W
Power Line Protection No
Applications General Purpose
Operating Temperature -65°C ~ 150°C (TJ)
Grade -
Mounting Type Surface Mount
Package / Case DO-214AA, SMB
Supplier Device Package SMB
Package Tape & Reel (TR)
Supplier Device Package DO-214AA (SMB)
Ultra Librarian 3D Model Ultra Librarian SMBJ16CA CAD Model

Description

The Bytes SMBJ16CA is a popular electronic component used in communications and networking, computers and computer peripherals, imaging, video and vision, and industrial applications.

  • Manufacturer: Bytes
  • Product Name: SMBJ16CA
  • Family Name: SMBJ16CA
  • Estimated EOL Date: 2024
  • Introduction Date: December 26, 2000
  • ECCN: EAR99
  • Country of Origin: China
  • RoHS State: Request verification

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323 / 42V Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
Lowest to $0.5925
ECAD model for AQ24-01FTG
Vishay
TVS DIODE 5VWM 19VC LLP1010-5L / 19V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount LLP1010-5L
Need more? Email Us
ECAD model for VBUS054DD-HF4-GS08
Toshiba Semiconductor and Storage
Product for Use Only as Protection against Electrostatic Discharge (ESD).
Need more? Email Us
ECAD model for DF5A6.2FU
Comchip Technology
TVS DIODE 12VWM 25V 0402C/SOD923 / 25V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 0402C/SOD-923F
Lowest to $0.0363
ECAD model for CPDQC12V-HF
Amazing
TVS DEVICE 1-CHANNEL 3.3V / Clamp Ipp Tvs Diode Surface Mount DFN1006P2E
Need more? Email Us
ECAD model for AZ5323-01F
Comchip Technology
TVS DIODE 8VWM 24VC SOD323 / 24V Clamp 18A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
Need more? Email Us
ECAD model for CPDV8V0-HF
Littelfuse Inc.
GLASS PASSIVATED JUNCTION TRANSIENT VOLTAGE SUPPRESSOR VOLTAGE-5.0 to 110 Volts   | TVS DIODE 20V 32.4V P600
Lowest to $2.1481
ECAD model for 5KP20CA
Nexperia USA Inc.
TVS DIODE 4.6VC DFN2510A-10 / 4.6V (Typ) Clamp 5.2A (8/20µs) Ipp Tvs Diode Surface Mount DFN2510A-10
Need more? Email Us
ECAD model for PUSB3F99X
ON Semiconductor
SC-74 Quad Monolithic Common Anode | TVS DIODE 9.1V 17.3V SC74
Lowest to $0.2306
ECAD model for MMQA12VT1

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
1,355+ $0.0370 $50.1350
3,290+ $0.0304 $100.0160
5,105+ $0.0294 $150.0870
7,020+ $0.0285 $200.0700
9,095+ $0.0275 $250.1125
12,150+ $0.0247 $300.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 117,000 pieces
MOQ: 1355 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention