Products specifications Report Issue?

Category Switches>DIP Switches
Mfr C&K
Series BD
Package Tube
Circuit SPST
Number of Positions 9
Current Rating (Amps) 100mA
Voltage Rating 5VDC
Actuator Type Slide (Standard)
Actuator Level Raised
Contact Material Phosphor Bronze
Contact Finish Gold
Height Above Board 0.297" (7.54mm)
Mounting Type Through Hole
Termination Style PC Pin
Pitch 0.100" (2.54mm), Full
Washable Yes
Temperature Range - Operating -40°C ~ 85°C
Body Material Polybutylene Terephthalate (PBT), Glass Filled
Length 0.980" (24.89mm)
Mechanical Life 10,000 Cycles
Electrical Life 10,000 Cycles
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.50.9065
Other Names *BD09,CKN3008,2266-BD09
Standard Package 21
Win Source Part Number 988428-BD09
Ultra Librarian 3D Model Ultra Librarian BD09 CAD Model

Description

The BD09 is a DIP (Dual In-line Package) switch manufactured by C&K Components. DIP switches are used to configure electronic devices by providing a series of on/off switches in a compact package. The BD09 typically has 9 individual switches that can be set independently to represent a binary code or control various functions within a circuit.

Applications

  • Configuration of circuit board settings.
  • Selection of operating modes in electronic devices.
  • Setting addresses for devices on a network.
  • Calibration of equipment.
  • Programming of embedded systems.

Features

  • 9 individual SPST (Single Pole Single Throw) switches.
  • Compact DIP package for easy PCB mounting.
  • Recessed actuators to prevent accidental switching.
  • Gold-plated contacts for reliable performance.
  • Sealed construction to protect against dust and moisture.

Benefits

  • Easy configuration of electronic devices.
  • Reliable switching performance.
  • Protection against accidental changes in settings.
  • Long-lasting performance in various environments.
  • Cost-effective solution for configuration needs.

Specifications

The BD09 DIP switch features 9 SPST switches with a typical contact rating of 24VDC at 25mA. The contact resistance is usually less than 50 milliohms. The operating temperature range is generally from -20°C to +85°C. The switch is designed for through-hole mounting on printed circuit boards. The actuator style is typically recessed to prevent accidental actuation. It adheres to RoHS compliance standards.

You May Also Be Interested in

Omron
SWITCH SLIDE DIP SPST 0.025A 24V
Need more? Email Us
ECAD model for A6TN-3104
Apem Inc.
SW ROTARY DIP BCD COMP 0.1A 24V
Need more? Email Us
ECAD model for P36S102
NKK Switches
SWITCH ROTARY DIP BCD 0.1A 5V
Need more? Email Us
ECAD model for FR01KR10H-06XL-S
Others
Lowest to $15.7302
ECAD model for DPL-10-V
Grayhill Inc.
SWITCH ROCKER DIP SPST 0.15A 30V
Need more? Email Us
ECAD model for 76SB07T
NKK Switches
SWITCH ROTARY DIP BCD 0.1A 5V
Need more? Email Us
ECAD model for FR01KR10H-06XL
CTS Electrocomponents
SWITCH SLIDE DIP SPST 50MA 24V / Dip Switch SPST 8 Position Through Hole, Right Angle Slide (Standard) Actuator 50mA 24VDC
Lowest to $1.9659
ECAD model for 206-8RAST
CTS Electrocomponents
SWITCH SLIDE DIP SPST 0.05A 24V
Need more? Email Us
ECAD model for 206-5
NKK Switches
SWITCH ROTARY DIP HEX 0.1A 5V
Need more? Email Us
ECAD model for FR01FR16H-06XL

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention