EN
  • EN
  • DE

TS274IN

Part No TS274IN
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Amplifier Type General Purpose
Slew Rate 5.5V/μs
Gain Bandwidth Product 3.5MHz
Current - Input Bias 1pA
Voltage - Input Offset 1.1mV
Supply Current 1mA
Current - Output / Channel 45mA
Supply Voltage , Single/Dual (±) 3V ~ 16V, ±1.5V ~ 8V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package 14-DIP (0.279", 7.10mm)
Supplier Device Package 14-DIP
Family Part Number TS274
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1274220-TS274IN
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TS274IN CAD Model

Description

The TS274IN is a high-performance, quad operational amplifier (op-amp) developed by the renowned semiconductor manufacturer, STMicroelectronics. This device is designed to offer a perfect blend of features suitable for a wide range of applications, from industrial to consumer electronics. It is particularly well-suited for audio processing, active filters, and general-purpose analog signal conditioning.

Key Features

  • Low Power Consumption: The TS274IN is optimized for low power consumption, making it an ideal choice for battery-operated devices and energy-saving applications.
  • High Gain Bandwidth: With a high gain bandwidth product, this op-amp is capable of handling a wide range of frequencies, ensuring excellent performance in audio and high-frequency signal processing tasks.
  • Low Input Offset Voltage: It provides a low input offset voltage that minimizes errors in precision applications, thus ensuring accurate signal amplification.
  • Stable with Capacitive Loads: The TS274IN is designed to be stable when driving capacitive loads, which is critical for maintaining signal integrity in various circuit configurations.
  • Output Short-Circuit Protection: This device includes output short-circuit protection, enhancing its reliability and robustness in adverse conditions.

Technical Specifications

  • Supply Voltage Range: ±1.5V to ±15V
  • Input Bias Current: 1nA (typical)
  • Operating Temperature Range: -40°C to +125°C
  • Package: DIP-14 (Dual In-line Package)

Applications

The TS274IN is highly versatile and can be used in a variety of applications. Some common uses include:

  • Audio Amplifiers and Mixers
  • Active Filters and Equalizers
  • Analog to Digital Converters
  • Sensor Signal Conditioning
  • Control Systems and Feedback Loops

With its impressive array of features and specifications, the TS274IN from STMicroelectronics is a reliable and efficient solution for designers seeking a high-quality quad operational amplifier. Its robust design and versatility make it a go-to component for a multitude of electronic applications.

You May Also Be Interested in

Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess