EN
  • EN
  • DE

MF58103F3380

Part No MF58103F3380
Manufacturer Cantherm
Catalog Temperature Sensors - NTC Thermistors
Description THERMISTOR NTC 10KOHM 3380K BEAD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Temperature Sensors - NTC Thermistors
Mfr Cantherm
Series MF58
Package Bulk
Product Status Active
Resistance in Ohms @ 25°C 10k
Resistance Tolerance ±1%
B25/50 3380K
Temperature Range - Operating -55°C ~ 200°C
Power - Max 50 mW
Mounting Type Through Hole
Package / Case Bead, Glass
Standard Package 500 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.40.8070
Win Source Part Number 884542-MF58103F3380
Ultra Librarian 3D Model Ultra Librarian MF58103F3380 CAD Model

Description

The 884542-MF58103F3380 is an NTC thermistor from the MF58 series by Cantherm.

  • Manufacturer: Cantherm
  • Product Name: 884542-MF58103F3380
  • Type: NTC Thermistor
  • Series: MF58
  • Operating Temperature Range: -55°C to 200°C
  • Resistance @ 25°C: 10k Ohms
  • Resistance Tolerance: ±1%
  • Power Rating: 50 mW
  • Package: Bulk
  • Package Quantity: 500 pcs
  • Package/Case: Bead, Glass

You May Also Be Interested in

Amphenol Advanced Sensors
THERMISTOR NTC 10KOHM 3969K BEAD
Need more? Email Us
Amphenol Advanced Sensors
THERMISTOR NTC 10OHM 3096K DISC
Need more? Email Us
Amphenol Advanced Sensors
THERM NTC 500KOHM 4567K DO35
Need more? Email Us
Amphenol Advanced Sensors
THERMISTOR NTC 30KOHM 3936K BEAD
Need more? Email Us
Semitec USA Corp
NTC THERMISTORS 10OHMS 2AMPS STR
Need more? Email Us
Amphenol Advanced Sensors
THERMISTOR NTC 20KOHM 3960K DO35
Need more? Email Us
Amphenol Advanced Sensors
THERMISTOR NTC 10KOHM 3960K DO35
Need more? Email Us
Amphenol Advanced Sensors
THERMISTOR NTC 20KOHM 3960K DO35
Need more? Email Us
Honeywell
THERMISTOR NTC 2KOHM 3068K BEAD
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €16.3707
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €4.0927
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €2.9931
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to €2.2079
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0646
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3081
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.8472
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.4465
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €5.7082
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.3636
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €0.8773
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to €9.2624
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to €11.7950
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.2614
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €17.1036
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess