Products specifications Report Issue?

Category Relays
Family Solid State Relays
Manufacturer CEL
Win Source Part Number 352322-PS7241-1B-E3
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PS7241-1B-E3 CAD Model

Description

The PS7241-1B-E3 is a solid-state relay (SSR) manufactured by CEL (California Eastern Laboratories). It is designed to provide electrical isolation and reliable switching in various applications, offering a compact and durable solution for controlling AC or DC loads. The device is suitable for industrial, commercial, and consumer electronics applications.

Applications

  • Industrial Automation: Used in programmable logic controllers (PLCs), motor controls, and process control systems to switch various loads.
  • Building Automation: Employed in HVAC systems, lighting control, and security systems for efficient and reliable switching of electrical components.
  • Security Systems: Integrated into alarm systems, access control systems, and surveillance equipment for secure and isolated switching of devices.
  • Consumer Electronics: Found in appliances, power supplies, and other consumer products where electrical isolation and switching are required.
  • Medical Equipment: Used in diagnostic and therapeutic devices where electrical isolation is critical for safety and performance.

Features

  • High Isolation Voltage: Provides robust electrical isolation between the input and output, protecting sensitive control circuits from high-voltage loads.
  • Low On-Resistance: Minimizes power dissipation and voltage drop across the relay during conduction, improving energy efficiency.
  • Fast Switching Speed: Enables rapid response times for dynamic control applications, allowing for precise and efficient load management.
  • Compact Size: Allows for high-density mounting on circuit boards, optimizing space utilization in compact equipment designs.
  • Long Operational Life: Solid-state design eliminates mechanical wear, ensuring extended service life and reduced maintenance requirements compared to electromechanical relays.
  • Zero-Cross Switching (AC Models): Reduces electrical noise and inrush current when switching AC loads, minimizing electromagnetic interference (EMI) and enhancing system reliability.

Benefits

  • Enhanced Safety: High isolation voltage protects equipment and personnel from hazardous voltages and electrical faults.
  • Improved Reliability: Solid-state design minimizes failures and downtime, leading to increased system uptime and reduced maintenance costs.
  • Reduced Power Consumption: Low on-resistance minimizes energy waste, contributing to energy savings and reduced operating costs.
  • Precise Control: Fast switching speed enables accurate and responsive control of loads, improving system performance and efficiency.
  • Simplified Integration: Compact package and ease of use streamline system design and installation, reducing development time and costs.

Additional Details

The PS7241-1B-E3 typically requires a DC control voltage to activate the switching mechanism and is capable of switching AC or DC loads, depending on the model specifics. Optical isolation is employed, using an LED and photosensitive device, to achieve high isolation voltage. The device is generally available in through-hole and surface-mount packages. For detailed technical specifications, including input and output voltage and current ratings, isolation voltage, operating temperature range, and other relevant parameters, it is essential to consult the manufacturer's datasheet. The suffixes "-1B" and "-E3" often denote specific variations in packaging, performance, or other characteristics detailed in the datasheet.

You May Also Be Interested in

CEL
SSR OCMOS FET 150MA NO 6-DIP
Lowest to $1.7528
ECAD model for PS7141-1A
Toshiba Semiconductor and Storage
SSR RELAY SPST-NO 120MA 0-400V / Solid State SPST-NO (1 Form A) 4-SMD (0.300", 7.62mm)
Lowest to $0.9704
ECAD model for TLP240GA(TP1,F
Omron
SSR RELAY SPST-NO 700MA 0-60V / Solid State SPST-NO (1 Form A) 4-SOP (0.179", 4.55mm)
Lowest to $0.9528
ECAD model for G3VM-61VY3
Omron
SSR RELAY SPST-NO 120MA 0-350V / Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300", 7.62mm)
Need more? Email Us
ECAD model for G3VM-WF(TR)
Broadcom Limited
RELAY SSR SPST SGL 0.6A 6SMD GW
Lowest to $3.2339
ECAD model for ASSR-1411-501E
Panasonic
RELAY OPTO SPST 1A 30V 4-SSOP
Lowest to $3.5726
ECAD model for AQY221R6VY
Panasonic
Solid State Relay 50mA 1.5V DC-IN 0.55A 60V AC/DC-OUT 4-Pin DIP SMD T/R / RELAY OPTO SPST 550MA 4 SMD
Lowest to $1.3314
ECAD model for AQY212EHAX
Panasonic
SSR RELAY SPST-NO 3A 0-50V / Solid State SPST-NO (1 Form A) 6-SOP (0.173", 4.40mm)
Lowest to $3.3771
ECAD model for AQV252G2SX
Omron
SSR RELAY SPST-NO 300MA 0-60V / Solid State SPST-NO (1 Form A) 6-SMD (0.300", 7.62mm)
Lowest to $4.4319
ECAD model for G3VM-VF(TR)

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention